|
|
| Sistema operativo suministrado |
Windows Vista Home Premium Edition |
| Software incluido |
Acer Empowering Technology (ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch Manager, Acer Arcade™, Norton AntiVirus™ (trial version), Adobe® Reader®, CyberLink® Power Producer, NTI CD Maker™ |
| Tecnología de batería |
Lithium-Ion |
|
Autonomía
|
|
Maximum battery life
2.5 h
|
| Número de celdas |
6 pcs |
| Cantidad de puertos VGA (D-Sub) |
1 |
| Puerto de ratón PS/2 |
2 |
| Ethernet LAN (RJ-45) cantidad de puertos |
1 |
|
TV, puerto de salidad
|
|
Description of TV Out port
|
|
Cantidad de puertos USB 2.0
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
|
| Modemo puerto (RJ-11) |
1 |
| Altavoz/ auricular / line-out jack |
 |
| Micrófono, line-in jack |
 |
| Puerto de salida S/PDIF |
 |
| DC-in jack |
 |
| Puerto DVI |
 |
| Puerto infrarrojo |
 |
| Cantidad de ranuras, CardBus PCMCIA |
1 |
| Ranura SmartCard |
 |
| Tipo de ranura, CardBus PCMCIA |
Type II |
| Puerto de entrada de TV |
 |
| Duplicador de puerto |
 |
| Ranura para cable de seguridad Kensington |
Kensington |
| Peso |
3680 g |
| Dimensiones (Ancho x Alto x Largo) |
400 x 295 x 40 mm |
| Profundidad |
295 mm |
|
Altura
|
|
Height of the product
40 mm
|
| Ancho |
400 mm |
| Pointing device |
Touchpad |
|