Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Celeron M 420
Processor front side bus
533 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Mobile Intel 940GML Express
L2 cache
1 MB
Disk drive
Capacità hard disk
80 GB
Interfaccia hard disk
SATA
Velocità di rotazione hard disk
5400 RPM
Display
Dim. diagonale schermo (pollici)
15.4 "
Schermo
WXGA TFT LCD
Risposta rise/fall
16 ms
Colori display
16.7 M
Risoluzione
Resolution of the display for the system
1280 x 800 Pixels
Memoria
Capacità memoria incorporata
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Slot memoria
Number and type of memory expansion slots; including connector and memory module descriptions
so-DIMM
Tipo memoria interna
DDR II RAM
Massima memoria interna
2 GB
Struttura memoria
Describe how memory is plugged on the motherboard
1 x 512 MB
Supporti media
Tipi schede di memoria
SD/MMC/MS/MS Pro/xD
Video
Adattatore grafico
Intel GMA 950
Massima memorio adattatore grafico
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
Porta modem (RJ-11)
1
Quantità porte Ethernet LAN (RJ-45)
1
Altoparlante / Cuffia / spinotto di uscita
Microfono, spinotto d'ingresso
Porta uscita S/PDIF
DC-in jack
Porta uscita TV
Description of TV Out port
Porta ingresso TV
Porta DVI
Quantità slot CardBus PCMCIA
1
Tipi di slot CardBus PCMCIA
Type II
SmartCard slot
Quantità porte VGA (D-Sub)
1
Replicatore porte
Sicurezza
Blocco cavo
Kensington
Peso e dimensioni
Peso
2770 g
Dimensioni (LxPxA)
358 x 265 x 36 mm
Altezza
Height of the product
36 mm
Larghezza
358 mm
Profondità
265 mm
Dettagli tecnici
Fattore forma
Description of characteristics; and/or size of the product; included by type.