IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Più >> Paese Lingua: Italiano

Home > notebook/laptop > Acer LX.ACT05.102

Aspire 5601AWLMI

Marca: Acer
Codice prodotto: LX.ACT05.102
Codice EAN/UPC: 0099802642297
Product family: Capacità volume contenitore: solido
Categoria: notebook/laptop 
Sul mercato dal: 08 Jun 2006
L'informazione cambiata su: 30 Jun 2009 11:20:03
LX.ACT05.102 Acer
19k

19k
1.5mb
26k

Specifiche
Alternatives
Opzioni
Processore
Velocità processore 1660 MHz
Famiglia processore Intel Core Duo
Processore
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Core Duo T2050
Processor front side bus 667 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel 945GM Express
L2 cache 2 MB
Disk drive
Capacità di memoria totale 80 GB
Interfaccia hard disk SATA
Velocità di rotazione hard disk 4200 RPM
Display
Dim. diagonale schermo (pollici) 15.4 "
Schermo CrystalBrite TFT LCD
Colori display 16.7 M
Formato 16:10
Risoluzione
Resolution of the display for the system
1280 x 800 Pixels
Memoria
Capacità memoria incorporata
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Slot memoria
Number and type of memory expansion slots; including connector and memory module descriptions
2x SO-DIMM
Tipo memoria interna DDR2
Massima memoria interna 4 GB
Struttura memoria
Describe how memory is plugged on the motherboard
2 x 512 MB
Supporti media
Tipi schede di memoria SD, MMC, MS, MS PRO, xD-Picture Card
Video
Adattatore grafico Graphics Media Accelerator 950
Massima memorio adattatore grafico
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
224 MB
Drive ottico
Tipo drive ottico
Type of the optical drive
DVD-Super Multi Double Layer
Audio
Microfono incorporato
Sistema audio Intel HDA
Numero di altoparlanti incorporati 2
Standard audio supportatati Sound Blaster Pro, MS-Sound
Tastiera
Numero di tasti cursore 4
Tasti funzione tastiera 12
Tasti Windows 2
Macchina fotografica
Fotocamera integrata
Networking
Modem interno
Bluetooth
Particolarità networking Fast Ethernet, WLAN
Wake-on-Ring ready
Velocità modem 56 Kbit/s
Tecnologia di cablaggio
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX
Tipo modem ITU V.92
Wake-on-LAN ready
Networking
Velocità networking 10/100 Mbps Base-TX
Tipo wireless LAN
A wireless LAN is one in which a mobile user can connect to a local area network (LAN) through a wireless (radio) connection. A standard, IEEE 802.11, specifies the technologies for wireless LANs. The standard includes an encryption method, the Wired Equivalent Privacy algorithm.
IEEE 802.11b/g
Sistema operativo/software
Sistema operativo incluso Windows XP Home Edition
Software Acer Empowering Technology:
- eNet;
- ePower;
- ePresentation;
- eDataSecurity;
- eLock;
- eRecovery;
- eSettings;
- ePerformance Management.

Acer GridVista
Aspire Arcade
Acer Launch Manager
Adobe Acrobat Reader
CyberLink PowerProducer
NTI CD Maker
Gestione energetica
Tecnologia batteria Lithium-Ion
Performance batterie 4000 mAh
Numero di batterie 6 pezzi
Durata batteria
Maximum battery life
3 h
Adattatore esterno
BIOS ACPI 2.0
Connettività
Porta dati a infrarossi
Quantità porte USB 2.0
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
Porta modem (RJ-11) 1
Quantità porte Ethernet LAN (RJ-45) 1
Altoparlante / Cuffia / spinotto di uscita
Microfono, spinotto d'ingresso
Porta uscita S/PDIF
DC-in jack
Porta uscita TV
Description of TV Out port
Porta ingresso TV
Porta DVI
Quantità slot CardBus PCMCIA 1
Tipi di slot CardBus PCMCIA Type II
SmartCard slot
Quantità porte VGA (D-Sub) 1
Replicatore porte
Peso e dimensioni
Peso 2950 g
Altezza
Height of the product
28-36.3 mm
Larghezza 364 mm
Profondità 274.75 mm
Dettagli tecnici
Dispositivo di puntatura Touchpad