|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1600 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Pentium Dual-Core
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® Pentium® dual-core T2330
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
533 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel 960GL
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
160 GB
|
| Hard disk interface |
SATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TruBrite® WXGA TFT
|
|
Display resolution
|
|
Resolution of the display for the system
1280 x 800 pixels
|
| Aspect ratio |
16:10 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
| Internal memory type |
DDR2 RAM |
| Maximum internal memory |
2 GB |
| Memory clock speed |
667 MHz |
| Graphic adapter |
Intel GMA X3100 |
| Graphics adapter manufacturer |
Intel® |
|
Optical drive type
|
|
Type of the optical drive
DVD Super Multi (DL)
|
| DVD+R Double Layer read speed |
8 x |
| DVD+R Double Layer write speed |
4 x |
| DVD-R Dual Layer read speed |
8 x |
| DVD-R Double Layer write speed |
4 x |
| DVD-RAM read speed |
2 x |
| DVD-RAM write speed |
5 x |
| DVD+R read speed |
8 x |
| DVD+R write speed |
8 x |
| DVD-R write speed |
8 x |
| DVD-R read speed |
8 x |
| DVD-RW read speed |
4 x |
| DVD-RW write speed |
6 x |
| DVD+RW read speed |
4 x |
| DVD+RW write speed |
6 x |
| CD-R read speed |
24 x |
| CD-R write speed |
24 x |
| CD-RW read speed |
24 x |
| CD-RW write speed |
4 x |
| DVD drive compatibility |
CD-ROM, CD-R/RW, DVD-ROM, DVD+R/RW, DVD+-R (DL), DVD-RAM |
|
| Camera included |
 |
| Internal modem |
 |
| Wireless technology |
WLAN (802.11b/g) |
| Modem speed |
56 Kbit/s |
| Modem type |
V.90 |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Wireless network support |
802.11b/g |
| Wireless compliancy |
Wi-Fi™ |
|
Networking speed
|
|
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100 Mbps Base-TX
|
| Networking topology |
Ethernet LAN |
| Operating system provided |
Windows Vista Home Premium Edition |
| Bundled software |
Adobe Acrobat reader Toshiba DVD player Toshiba Disc Creator Toshiba ConfigFree |
| Certification |
S.M.A.R.T. |
| Battery technology |
Lithium-Ion |
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
3:00 h
|
| Number of battery cells |
6 pcs |
| External power adapter |
 |
| ExpressCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
|
TV out port
|
|
Description of TV Out port
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
|
| Modem (RJ-11) ports |
1 |
| Speaker/ headphone/ line-out jack |
1 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
| DVI port |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
| SmartCard slot |
 |
| CardBus PCMCIA slot type |
 |
| TV in port |
 |
| Port replicator |
 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2750 g
|
| Depth |
269 mm |
|
Height
|
|
Height of the product
35.3 / 36.8 mm
|
| Width |
365 mm |
| Pointing device |
Touchpad |
|
|
|
|
|
| memory modules |
 |
 |
PA3512U-1M1G |
1GB PC2-5300 DDR2 667MHz (RoHS) |
|
| hard disk drives |
 |
 |
PX1398E-2G20 |
External USB2.0 HDD - 2.5" 200GB 5400rpm |
|
 |
 |
PX1396E-3T01 |
1TB external USB HDD |
|
 |
 |
PX1394E-3G50 |
USB HDD 500 GB Hard Drive, 3,5'' |
|
 |
 |
PX1276E-1G06 |
320GB External HDD 2.5" USB 2.0, Alu-Case |
|
 |
 |
SPE3030CC/00 |
External Hard Disk, 320GB |
|
 |
 |
PX1275E-1G04 |
40 GB External USB Mini Hard Drive |
|
 |
 |
PX1270E-1G16 |
160 GB External USB Hard Drive |
|
 |
 |
PX1395E-3G75 |
750 GB External USB Hard Drive |
|
 |
 |
PX1396E-3GT01 |
1TB External USB Hard Drive |
|
 |
 |
PX1282E-1G12 |
120 GB External USB Mini Hard Drive |
|
 |
 |
PX1223E-3G32 |
USB HDD 320 GB Hard Drive, 3,5'' |
|
 |
 |
EOL |
Disque dur mobile 2.5'' 60 Go avec logiciel et bouton de sauvegarde |
|
| Show all hard disk drives >> | | keyboards & desktops |
 |
 |
KP002 |
Portable USB Keypad and 2 Port HUB |
|
 |
 |
PX1361E-1DAC |
USB US-International Keyboard |
|
| digital cameras |
 |
 |
PA3622E-1CAM |
Camileo Pro |
|
 |
 |
PA3628E-1CAM |
Camileo Pro Bundle incl. 2GB SD-Card - EE Version |
|
| network cards & adapters |
 |
 |
DWA-140 |
Wireless N USB Adapter |
|
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
3CRUSB10075 |
OfficeConnect Wireless 54Mbps 11g Compact USB Adapter |
|
 |
 |
20002420 |
FRITZ!WLAN USB Stick N |
|
 |
 |
CN-WF518D |
Network Adapter, Wireless, 54Mbps, Retail, IEEE 802.11b/IEEE 802.11g, USB 2.0 |
|
 |
 |
DWA-645 |
RangeBooster N650 Draft-11n PC Card |
|
| Show all network cards & adapters >> | | flash memory |
 |
 |
PA3556E-1M2G |
2 GB USB Flash Drive |
|
 |
 |
PA3556E-1M1G |
1 GB USB Flash Drive |
|
 |
 |
PA3556E-1M8G |
8 GB USB Flash Drive |
|
 |
 |
PA3556E-1M4G |
4 GB USB Flash Drive |
|
| Show all flash memory >> | | antivirus & security software |
 |
 |
2869 |
AntiVirus 2008 NL |
|
 |
 |
2870 |
InternetSecurity 2008 NL |
|
 |
 |
2867 |
TotalCare 2008 NL |
|
 |
 |
11057341 |
Norton 360 (NL) WinXP/Vista |
|
 |
 |
Q12P08 |
Internet Security 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12T08 |
Antivirus + Firewall 2008, 3-user, 1 Year, NL |
|
 |
 |
KL1125NLBOX |
Kaspersky® Anti-Virus 7.0, CROM, Box, NL |
| | | | |