|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2200 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
AMD Turion 64 X2 Mobile
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Turion™ 64 X2 Dual-Core TL-64
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
160 GB
|
| Number of hard drives installed |
2 |
|
Total storage capacity
|
|
Total storage capacity in Gigabyte (1 billion bytes).
320 GB
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TruBrite® WXGA TFT
|
|
Display resolution
|
|
Resolution of the display for the system
1280 x 800 pixels
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
4096 MB
|
| Internal memory type |
DDR2 RAM |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 2048 MB
|
| Maximum internal memory |
4 GB |
| Memory clock speed |
667 MHz |
| Compatible memory cards |
SD, MStick, MStick Pro, MMC, xD-Picture |
| Card reader integrated |
 |
| Graphic adapter |
Mobility Radeon ™ 3650 HD |
|
Graphics adapter memory type
|
|
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used.
UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory.
Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate/dubbele datasnelheid.
DDR Video RAM
|
| Graphics adapter manufacturer |
ATI |
| Dedicated video memory |
256 MB |
|
Optical drive type
|
|
Type of the optical drive
DVD Super Multi DL
|
| DVD+R Double Layer write speed |
4 x |
| DVD-R Double Layer write speed |
4 x |
| DVD-RAM write speed |
5 x |
| DVD+R write speed |
8 x |
| DVD-R write speed |
8 x |
| DVD-RW write speed |
4 x |
| DVD+RW write speed |
4 x |
| CD-R read speed |
24 x |
| CD-R write speed |
24 x |
| CD-RW write speed |
4 x |
| Built-in microphone |
 |
| Camera included |
 |
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
|
| Internal modem |
 |
| Networking type |
Fast Ethernet LAN |
| Wireless technology |
802.11a/b/g/Draft-N |
| Modem speed |
56 Kbit/s |
| Modem type |
V.92 |
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
10BASE-T/100BASE-TX
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Operating system provided |
Windows Vista Home Premium Edition |
| Battery technology |
Lithium-Ion |
| ExpressCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| IEEE 1394/Firewire ports quantity |
1 |
|
TV out port
|
|
Description of TV Out port
S-Video
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
|
| Modem (RJ-11) ports |
1 |
| Speaker/ headphone/ line-out jack |
1 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
| DVI port |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
| SmartCard slot |
 |
| CardBus PCMCIA slot type |
 |
| TV in port |
 |
| Port replicator |
 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2700 g
|
| Depth |
267 mm |
| Width |
363 mm |
| Height (front) |
34.5 mm |
| Height (rear) |
38.5 mm |
| Type |
PC |
| Pointing device |
Touchpad |
|
|
|
|
|
| components |
 |
 |
PA4052E-1HB0 |
SecuRed 200GB ext. HDD, 2.5", USB 2.0, Rugged, Fingerprintreader, EasyGuard |
|
| memory modules |
 |
 |
PA3411S-2M1G |
1024MB (1GB) Memory PC2-4300 DDR2 (533MHz) |
|
 |
 |
PA3411U-2M1G |
1GB PC2-4300 DDR2 Memory |
|
 |
 |
PA3412S-2M51 |
512MB Memory PC2-4300 DDR2 (533MHz), RoHS |
|
 |
 |
PA3312U-2M51 |
512 MB Memory PC2700 DDR SODIMM (333MHz) |
|
| Show all memory modules >> | | data-entry & controls |
 |
|
PA3651E-1ETC |
Gaming Mouse X20 |
|
| hard disk drives |
 |
 |
PX1398E-2G20 |
External USB2.0 HDD - 2.5" 200GB 5400rpm |
|
 |
 |
PX1275E-1G04 |
40 GB External USB Mini Hard Drive |
|
 |
 |
PX1270E-1G16 |
160 GB External USB Hard Drive |
|
 |
 |
PX1282E-1G12 |
120 GB External USB Mini Hard Drive |
|
 |
 |
PX1223E-3G32 |
USB HDD 320 GB Hard Drive, 3,5'' |
|
| Show all hard disk drives >> | | flat panel displays |
 |
 |
PA3552E-1LC2 |
20" TekBright Wide Display (Dual / Speaker) |
|
 |
 |
PA3553E-1LC2 |
Tekbright TFT 22" |
|
| digital cameras |
 |
 |
PA3622E-1CAM |
Camileo Pro |
|
| networking cables |
 |
|
PX1236E-1NAC |
Modular Cable + Adapter |
|
| rechargeable batteries |
 |
 |
PA3537U-1BRS |
Battery - Li-Ion, 9 Cell, xxxxmah (RoHS) |
|
| mice |
 |
 |
PA3571E-1ETA |
Optical Tilt-Wheel Mouse - Silver |
|
 |
 |
PA3569E-1ETA |
Mini Retractable Laser Mouse - Silver |
|
 |
 |
PA3572E-1ETA |
Wireless (RF) Mouse - optical, 2.4GHZ - Silver |
|
 |
 |
PA3570E-1ETA |
Laser Tilt-Wheel Mouse - Silver |
|
| Show all mice >> | | notebook bags & cases |
 |
 |
PX1418E-1NCA |
More4You Carry Case Value Edition 17" |
|
 |
 |
PX1419E-1NCA |
EasyGuard Business Carry Case 17" |
|
 |
 |
PX1412E-1NCA |
More4You Sleeve 17" |
|
 |
 |
PX1416E-1NCA |
More4You Business Case 15.4" |
|
 |
 |
PX1186E-1NCA |
Leather Case |
|
 |
 |
PX1415E-1NCA |
More4You Advanced Business Case 15.4" |
|
 |
 |
PX1196E-1NCA |
Business Traveller |
|
| Show all notebook bags & cases >> | | CD/DVD (re)writers |
 |
 |
PA3454U-1DV2 |
External DVD Super Multi Drive |
|
 |
 |
PA3438U-2CD2 |
External CD-RW/DVD-Rom Drive |
|
| webcams |
 |
 |
PX1342E-1CAM |
USB Webcam |
|
| power adapters & inverters |
 |
 |
PA3467E-1AC3 |
AC Adapter (19V, 3.42A, 65W, 3-pin) |
|
| hand-held camcorders |
 |
 |
PX1333E-1CAM |
Cam-ILEO camcorder |
|
| equipment cases |
 |
 |
PX1422E-1NCA |
EasyGuard Business Mobile Trolley Case |
|
| TV tuners |
 |
 |
PX1256E-1TVH |
USB Hybrid TV Tuner |
|
| remote controls |
 |
 |
PX1246E-1ETC |
MCE Remote Control |
|
| notebook accessories |
 |
 |
PX1192E-1PRP |
Notebookstand Ergo-T 340 |
|
| cable locks |
 |
 |
PX1172E-2NAC |
Kensington Micro Saver |
|
| floppy drives |
 |
 |
PA3109E-3FDD |
External USB FDD Drive |
|
| digital photo frames |
 |
 |
PA3637E-1ETC |
TekBright 7" Photo Frame |
|
 |
 |
PA3615E-1ETC |
TekBright Photo Frame - EU Version |
|
|
|
|
|
|
|
|