LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
40" HD1080 X3500 BRAVIA LCD TV features BRAVIA Engine Pro picture enhancement technology for stunning High Definition resolution, Live Colour Creation giving vibrant colours, 24p True Cinema for the most realistic movie experience, Motionflow 100Hz for greater smoothness and 3 HDMI inputs.
- 6.2 Mega Pixel resolution from Sony's 10 Bit LCD panel for stunning picture quality - BRAVIA Engine
...
More>>>
Pro for greater picture definition - Live Colour Creation and x.v.Colour technology producing vibrant colours the way nature intended them to be viewed - Motionflow +100Hz to show fast-moving sequencies with precision and smoothness, ideal for sports - 24p True Cinema to experience home cinema exactly as the director intended - Photo TV HD technology for viewing high-resolution digital still photographs in optimal quality - Built-in S-Force Front Surround for stunning full surround sound effects from only 2 front speakers - Voice Zoom feature for altering the volume of voices without changing background volume - BRAVIA Theatre Sync enabling you to operate your TV and entire home cinema system by pushing one button - HD 1080p compatible to display High Definition signals in breathtaking quality, i.e. Playstation 3, Blu-Ray, etc. - 3 x HDMI inputs for easy connectivity - 2 on rear, 1 on side - Built-in Digital TV (MPEG 2) terrestrial tuner (also receives analogue) - Audio Description compatible allowing for blind or partially sighted people to follow television programmes (available in selected countries) - Can be wall-mounted using bracket SU-WL500 (optional) - Available to buy from September 2007
<<<Less
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1920 x 1080 pixels
Supported resolution (video formats)
NTSC 3.58/4.43, PAL, Secam
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
40 "
HD-Ready
Viewing angle, vertical
178 °
Viewing angle, horizontal
178 °
Aspect ratio
16:9
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
500 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
2200:1
Viewable size diagonal
101 mm
Contrast ratio (dynamic)
18000:1
Colour
Colour of product
Black
Connectivity
HDMI ports quantity
3
Component video (YPbPr/YCbCr) out
1
PC in (D-Sub)
SCART ports quantity
2
Connectivity
CardBus PCMCIA slots quantity
1
Teletext
Teletext
2000 pages
Teletext function
Audio
RMS rated power
22 W
Built-in speakers
Number of loudspeakers
2 pcs
Management features
On Screen Display (OSD)
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
220 W
Power consumption (standby)
0.3 W
Weight & dimensions
Width
1111 mm
Depth
123 mm
Height
Height of the product
657 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.