Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
If you need to protect your valuable data while on the way, this harddisc is the durable, reliable and affordable solution for you. Take your harddisc with you for use on the road and for the transfer of your data from one computer to the other. The perfect solution for users who need to store their data and have to exchange lage files such as photo’s, music and video’s.
Specs
Alternatives
Options
Disk drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
60 GB
Disks included quantity
1 pcs
Hard disk size
1.8 "
Connectivity
USB 2.0 connectors
1
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/ME/2000/XP/Vista MAC OS
System requirements
Mac compatibility
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
106 g
Depth
10 mm
Height
Height of the product
96 mm
Width
59 mm
Energy management
USB powered
Colour
Colour of product
Black
Packaging content
USB cable
Technical details
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"