IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > PCs > Acer PS.M26E6.B03

Veriton M261

Brand: Acer
Product code: PS.M26E6.B03
EAN/UPC code: 4718235931001
Category: PCs 
Release date: 15 Mar 2008
Info modified on: 07 2008 09:19:57
Intel® Pentium® Dual-Core processor E2160 (1.8GHz/FSB: 800MHz/1MB L2 cache), Microsoft® Windows® XP Professional Edition (NL/FR/UK/DE/IT), 1GB DDR II 667MHz, 80GB S-ATA II, DVD-RW Multi, VGA-onboard, 1Gb LAN, SiS672/SiS968 chipset, incl. PS/2 US Int. keyboard & optical mouse
PS.M26E6.B03 Acer
104k

Designed with stable performance in mind, the Veriton M261 is built on a reliable Intel®/SIS® platform. Business users will appreciate a safe, feature-rich environment to efficiently multitask their Internet browsing, email, word processing and other productivity efforts. The Veriton M261 utilises the Intel® family of processors to deliver strong performance and an improved work platform complemented ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 1800 MHz
Chipset SiS672 / SiS968
Processor Intel Pentium Dual Core E2160
Processor family Intel Pentium Dual-Core
Processor front side bus 800 MHz
L2 cache 1 MB
Memory
Internal memory 1024 MB
Memory slots 2
Internal memory type DDR2 SDRAM
Maximum internal memory 4 GB
Disk drive
Hard disk drive capacity 80 GB
Hard disk interface Serial ATA II
Hard disk rotational speed 7200 RPM
Video
Graphic adapter SiS Mirage 3
Audio
Audio system Realtek ALC888S
Optical drive
Optical drive type DVD±RW
Display
Display included
Operating system/software
Operating system provided Windows XP Professional
Operating system/software
Bundled software Acer Empowering Technology Lite, LANScope Lite, Adobe® Reader®, Cyberlink® PowerDVD™
Connectivity
USB 2.0 ports quantity 8
Serial ports quantity 1
Parallel ports quantity 1
PS/2 ports quantity 2
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack 1
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 183 mm
Depth 455 mm
Height 370 mm
Energy management
Power supply 250 W
Technical details
Chassis type Tower
8 offers, from €254.00