IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PCs > Acer PS.L41C1.B01

Veriton L410

Brand: Acer
Product code: PS.L41C1.B01
EAN/UPC code: 4718235937577
Product family: Veriton L410
Category: PCs 
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Release date: 30 Aug 2008
Info modified on: 30 Jun 2009 11:20:03
AMD Athlon™ 64 X2 Dual-Core processor 4850e (2.5GHz/512MB L2 cache), Microsoft® Windows® Vista™ Business (NL/FR/UK) with XP Pro downgrade kit, Office Ready 2007 (trial-version), 2GB DDR II 667MHz, 320GB S-ATA II, DVD-RW Multi, VGA-onboard, 1Gb LAN, RS690/SB600 chipset, incl. USB US Int. keyboard & optical mouse
PS.L41C1.B01 Acer
38k

78k

The Veriton L410 is the latest in Acer's line of compact, affordable and powerful small form factor PCs. Boasting the cost-effective AMD Athlon™ 64 X2 dual-core platform, SATA 3 Gb/s technology, and up to 2 GB of lightning-fast DDR2 800 MHz memory, the Veriton L410 is capable of handling intense office demands. Acer's award-winning ultra small form factor is an environmentally friendly option that ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2500 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
RS690/SB600
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Athlon X2 Dual-Core 4850e
Processor family
The processor serie to which the processor belongs.
AMD Athlon
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
0.512 MB
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
2 DIMM
Internal memory type DDR2 SDRAM
Maximum internal memory 2 GB
Storage media
Card reader integrated
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
320 GB
Hard disk interface Serial ATA II
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Video
Graphic adapter RS690
Audio
Audio system High Definition Audio 5.1
Optical drive
Optical drive type
Type of the optical drive
DVD±RW
Display
Display included
Operating system/software
Operating system provided Windows Vista Business Edition
Operating system/software
Bundled software Acer Empowering Technology, LANScope, Adobe® Reader®, Cyberlink® PowerDVD™
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
8
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack 1
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 250 mm
Depth 200 mm
Height
Height of the product
60 mm
Energy management
Power supply 135 W
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Ultra Small Form Factor
4 offers, from €319.16