IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PCs > Acer PS.E26C6.B01

Extensa E261

Brand: Acer
Product code: PS.E26C6.B01
EAN/UPC code: 4718235933364
Product family: Extensa E261
Category: PCs 
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Release date: 19 Jun 2008
Info modified on: 30 Jun 2009 11:20:03
Warranty: 1 year.
Intel® Celeron® processor 440 (2.0GHz/FSB: 800MHz/512KB L2 cache),Microsoft® Windows® XP Professional Edition (NL/FR/UK/DE/IT), 1GB DDR II RAM 667MHz(2x 512MB), 80GB HDD S-ATA II, DVD-ROM, VGA-onboard, 1Gb LAN, SiS672/SiS968 chipset, incl. PS/2 US Int. keyboard & optical mouse
PS.E26C6.B01 Acer
19k

Designed with stable performance in mind, the Extensa E261 is built on a reliable Intel®/SIS® platform. Running the robust and secure Windows Vista® operating system, business users will appreciate a safe,feature-rich environment to efficiently multitask their Internet browsing, email, word processing and otherproductivity efforts. The Extensa E261 utilizes the Intel® Core™2 Duo processor to ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2000 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
SiS672 / SiS968
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Celeron 440
Processor family
The processor serie to which the processor belongs.
Intel Celeron
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
0.512 MB
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Internal memory type DDR2 SDRAM
Memory layout
Describe how memory is plugged on the motherboard
2 x 512 MB
Storage media
Card reader integrated
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
80 GB
Hard disk interface Serial ATA II
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Video
Graphic adapter SiS Mirage 3
Audio
Audio system Realtek ALC888S
Optical drive
Optical drive type
Type of the optical drive
DVD-ROM
Display
Display included
Operating system/software
Operating system provided Windows XP Professional
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
Serial ports quantity 1
Parallel ports quantity 1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack 1
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 183 mm
Depth 455 mm
Height
Height of the product
367 mm
Energy management
Power supply 250 W
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower
2 offers, from €239.08