A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
54 Mbps standard 802.11g wireless Internet access – 5x the speed of 802.11b USB 2.0 powered -- up to 40x faster than USB 1.1 New antenna technology allows wireless access at ranges greater than ever before Easy setup via Smart Wizard™ Install Assistant Works with all standard 802.11g and 802.11b wireless routers and access points Compact, pocket-sized design
Specs
Alternatives
Options
Bandwidth
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Connectivity
Connectivity technology
Wireless
Interface type
USB
Ethernet/LAN connection
No
I/O ports
An interface on a device to which you can connect another device.
USB
Networking
Networking features
802.11b&802.11g
Wireless LAN features
Antenna type
Internal
Security
Security algorithm supported
40/64 & 128 bit WEP
Technical details
Line out
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
32 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
94.5 x 30.2 x 15.2 mm
System requirements
Minimum hard disk space
2 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version