The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
More fun with digital photos.
Maximize your music and photo experience with easy-to-use, one-touch controls for audio playback and image editing. Enjoy superior comfort with soft-touch surfaces, adjustable keyboard angles, and industry-leading durability and reliability. Additional controls give you direct access to advanced features of Windows Vista™ — such as Document Flip —
...
More>>>
and they´ll also work on Windows® XP.
Adjustable keyboard angles 3-way adjustable tilt legs enable a truly personalised experience. Choose the keyboard angle that maximises your comfort and matches your style.
Programmable hot-keys Convenient hot-keys instantly open applications, games, folders, and web pages. To customize, simply hold down the desired hot-key with a long press.
Cordless laser mouse Edit photos with pixel precision, use other features such as vertical or horizontal scrolling or one-touch zoom.
Instant access to your music Powerful, side-mounted controls give quick access to your favourite media applications, including Apple iTunes® or Windows Media™ Player.
One-touch communication Stay in touch with a single touch. Manage your Internet communications with handy controls for launching email, messaging or Internet call applications and for adjusting volume.
Ready for Windows Vista™ Start key and handy DocFlip controls let you get the most out of Windows Vista™. Great for Windows® XP, too.
Premium comfort Integrated soft-touch palm rest provides premium comfort and extra support and can help reduce fatigue.
<<<Less
Specs
Alternatives
Options
Keyboard
Hot keys
Programmable
Input device
Connectivity technology
Wireless
Mouse included
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Keyboard layout
QWERTY
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x USB
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version