Start
> tablet PCs
> Acer LX.TDG0E.056
|
 |
TravelMate C213TMib |
|
Brand: Acer
Product code: LX.TDG0E.056
EAN/UPC code: 0099802708696
Product family: TravelMate C210
|
Category: tablet PCs
|
|
|
|
|
Release date: 20 Sep 2006
Info modified on: 03 Jun 2009 10:30:11
Product views: 0
legitieme Windows® XP Tablet PC Edition, Intel® Core™ 2 Duo processor T5500 1.66GHz (FSB: 667MHz), Microsoft® Windows® XP Tablet PC Edition, 12.1TFT, 1024MB DDR II RAM (2x 512), 100GB HDD, DVD-Dual Double Layer (slot), 3+6 cell LiIon, 56K modem, Gigabit & Wireless Lan 802.11a/b/g, Bluetooth, FW1394, S-Video, UK/French version, NVIDIA GeForce 7300 Go with TurboCache™ technology 128/256, 4-in-1 card reader, ezDock connector, Finger print
|
|
|
A tablet PC is a portable computer with a touch screen, so it's really the extra versatile version of a notebook. Are you always on the road, do you want to be ready to work anywhere anytime? Would you like to be able to make drawings or write with a pen directly to your computer? Then the tablet PC is the ideal solution for you!
|
Even in the short history of mobile computers, few companies have lasted the course. Even fewer have consistently developed and produced advanced, user-friendly products which have earned international acclaim. Acer is one such company, and the TravelMate C200 tablet PC is one such product, reflecting the very leading edge of mobile technology for the ultimate mobile experience.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
1660 MHz
|
|
Processor
|
|
Intel Core 2 Duo T5500
|
|
Processor front side bus
|
|
667 MHz
|
|
Processor family
|
|
Intel Core 2 Duo
|
|
Internal memory
|
|
1024 MB
|
|
Memory type
|
|
DDR II RAM
|
|
Memory slots
|
|
soDIMM
|
| Maximum internal memory |
4 GB |
|
Hard disk drive capacity
|
|
100 GB
|
| Hard disk drive type |
ATA/100 |
|
Optical drive type
|
|
DVD-Dual DL (slot)
|
|
Display diagonal
|
|
12.1 "
|
|
Display
|
|
XGA TFT LCD
|
|
Display resolution
|
|
1024 x 768 pixels
|
|
Maximum graphic adapter memory
|
|
256 MB
|
| Graphic adapter |
NVIDIA GeForce 7300 Go TurboCache |
| Audio system |
Sound Blaster Pro & MS Sound compatible |
| Built-in microphone |
 |
| Modem speed |
56 Kbit/s |
| Internal modem |
 |
| Networking features |
Ethernet, Fast Ethernet, Gigabit Ethernet |
| Wireless technology |
IEEE 802.11a/b/g, Bluetooth |
| Modem type |
ITU V.92 |
|
Infrared data port
|
|
|
|
USB 2.0 ports quantity
|
|
3
|
| IEEE 1394/Firewire ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Speaker/ headphone/ line-out jack |
 |
| Microphone, line-in jack |
 |
| DC-in jack |
 |
|
TV out port
|
|
S-Video
|
|
| CardBus PCMCIA slots quantity |
1 |
| CardBus PCMCIA slot type |
Type II |
| SmartCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Port replicator |
124-pins |
| Modem (RJ-11) ports |
1 |
|
Dimensions W x D x H
|
|
315 x 238 x 35 mm
|
|
Weight
|
|
2600 g
|
| Battery technology |
Lithium-Ion |
|
Battery life
|
|
4.5 h
|
| Pointing device |
Trackpoint |
| Bundled software |
Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer Launch Manager, Acer Soft Button, Microsoft® Experience Tablet PC (English version), Microsoft® Windows® Journal, Mircosoft® Reader, Norton AntiVirus™ (trial version), Adobe Reader™, CyberLink® PowerDVD, NTI CD-Maker™ |
|
Pre-installed software
|
|
Windows XP Tablet PC Edition
|
|
Form factor
|
|
Tablet PC
|
|
Docking solution
|
|
ezDock
|
|
|
|
|
|
|
|
|
|
|
|