IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > notebooks/laptops > Acer LX.TBC05.161

TravelMate 4072WLCi

Brand: Acer
Product code: LX.TBC05.161
EAN/UPC code: 0099802669034
Product family: TravelMate 4070
Category: notebooks/laptops 
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Release date: 10 Jun 2006
Info modified on: 30 Jun 2009 11:20:03
Intel® Mobile Pentium® processor Centrino™ 1.73GHz (Dothan740/2MB/533MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA, 512MB DDR II RAM (1x512), 40GB HDD, DVD-CDRW, 8-cell LiIon, 56K modem, Wired & Wireless Lan 802.11b/g, shared video memory
LX.TBC05.161 Acer
19k

Based on Intel® Centrino™ Mobile Technology platform, Acer TravelMate 4070 is the right alternative for SoHo segment and small and medium-sized businesses looking for a well design notebook with powerful processors, complete wire & wireless connectivity and bright 15” or 15,4” TFT display. A well balanced features/cost choice to enhance business opportunities.

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1730 MHz
Processor family
The processor serie to which the processor belongs.
Intel Pentium Mobile
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium M 740
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
533 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel 915GM Express
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
40 GB
Hard disk interface Ultra-ATA/100
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
15.4 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA TFT LCD
Display resolution
Resolution of the display for the system
1280 x 800 pixels
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Internal memory type DDR II RAM
Maximum internal memory 2 GB
Video
Graphic adapter Intel GMA 900
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
Optical drive
Optical drive type
Type of the optical drive
CD-RW/DVD-ROM Combo
Audio
Built-in microphone
Audio system Sound Blaster Pro & MS Sound compatible
Number of built-in speakers 2
Camera
Camera included
Networking
Internal modem
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Networking features Ethernet/Fast Ethernet
Wake-on-Ring ready
Modem speed 56 Kbit/s
Wake-on-LAN ready
Wireless LAN data transfer rate (max) 54 Mbit/s
Wireless network support IEEE 802.11b/g
Operating system/software
Operating system provided Windows XP Home Edition
Operating system/software
Bundled software Empowering Technology (Acer eData Security / eLock / ePerformance / eRecovery3 / eNet / ePower / eSettings / ePresentation Management), Acer GridVista, Acer Launch Manager, Adobe Reader™, NTI® CD Maker™, Norton AntiVirus™, Cyberlink PowerDVD®
Energy management
Battery technology Lithium-Ion
Number of battery cells 8 pcs
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
4.0 h
Connectivity
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port
Description of TV Out port
TV in port
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
Security
Cable lock slot Kensington
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2940 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
364 x 279 x 39 mm
Height
Height of the product
39 mm
Width 364 mm
Depth 279 mm
Technical details
Form factor
Description of characteristics; and/or size of the product; included by type.
Notebook
Pointing device Touchpad
 

Product comments
ptc_gamini
2008-09-28 02:08:41
MY BLUETOOTH NOT WORK.I HAVE DRIVERS BUT NO WORK
chukasnight
2007-02-01 14:21:11
Dear Sir, Please am having problems on my Travel Mate 4072NLCi. I have tried to connect to my school wireless IP which always reveive signal but could not browse whenever I open the internet explore it can't open.the strenght 54mbp signal excellent,please how can I solve this problem and get my laptop browsing.Please ur help is needed.Chuka

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box