A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1300 MHz
Processor family
The processor serie to which the processor belongs.
Intel Celeron Mobile
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Mobile Celeron
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 852GM
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
60 GB
Hard disk interface
Ultra-ATA/100
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
15.4 "
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Internal memory type
DDR266
Video
Graphic adapter
Intel® 852GM 3D AGP
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
64 MB
Optical drive
Optical drive type
Type of the optical drive
Dual DVD-RW
Camera
Camera included
Networking
Internal modem
Networking features
Wired & ì Wireless Lan 802,11b/g, Ethernet/Fast Ethernet
Wake-on-Ring ready
Modem speed
56 Kbit/s
Modem type
ITU V.92
Wake-on-LAN ready
Operating system/software
Operating system provided
Windows XP Professional
Energy management
Battery technology
Lithium-Ion
Connectivity
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports quantity
1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port
Description of TV Out port
TV in port
DVI port
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
VGA (D-Sub) ports quantity
1
Port replicator
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.