IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Acer LX.E870Y.051

Extensa 5220-051G08Mi

Brand: Acer
Product code: LX.E870Y.051
EAN/UPC code: 0099802220723
Category: notebooks/laptops 
Release date: 07 Nov 2007
Info modified on: 07 2008 09:19:57
Intel® Celeron® M processor 530, Microsoft® Windows® Vista™ Home Basic, 15.4TFT WXGA CrystalBrite, 1024MB DDR II RAM (1x 1024), 80GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless LAN 802.11b/g, 128MB shared video, S-video, FIR, 5-in-1 card reader
LX.E870Y.051 Acer
258k

179k
169k

The new Acer's Extensa 5220 features the new ProFile design chassis and is empowered by the latest Intel® Celeron® Mobile processors. Featuring a comprehensive and outstanding 15.4" widescreen in combination with the optional Acer CrystalEye video camera, the latest graphics and full wireless communication, the Extensa 5220 is enhancing your efficiency in any mobile business environment.

Specs
Alternatives
Options
Processor
Processor clock speed 1730 MHz
Processor family Intel Celeron M
Processor Intel Celeron M 530
Processor front side bus 533 MHz
Chipset Mobile Intel GL960 Express
L2 cache 1 MB
Disk drive
Hard disk drive capacity 80 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display resolution 1280 x 800 pixels
Number of colours 16.7 M
Memory
Internal memory 1024 MB
Memory slots so-DIMM
Internal memory type DDR2 SDRAM
Memory layout 1 x 1024 MB
Maximum internal memory 2 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter Intel GMA X3100
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 88 / 89
Camera
Camera included
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Networking
Bluetooth
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Basic Edition
Energy management
Battery technology Lithium-Ion
Battery life 2.5 h
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Weight & dimensions
Weight 2880 g
Dimensions W x D x H 360 x 267 x 43 mm
Depth 267 mm
Height 43 mm
Width 360 mm
Technical details
Pointing device Touchpad
3 offers, from €379.04