IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Switzerland Austria China Ukraine India Russian Federation Finland Georgia Poland Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AXX0X.036

Aspire 5633WLMi_no cam

Brand: Acer
Product code: LX.AXX0X.036
EAN/UPC code: 0099802908669
Category: notebooks/laptops 
Release date: 18 Mar 2007
Info modified on: 03 Dec 2008 09:30:05
Intel® Core™2 Duo processor T5500 1.66GHz (FSB: 667MHz), Microsoft® Windows® Vista™ Home Premium, 15.4TFT WXGA CrystalBrite, 1024MB DDR II RAM (2x 512), 80GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Wired & Wireless 802.11a/b/g, 128MB shared, no IEEE-1394, no S-video, no FIR, 5-in-1 card reader
LX.AXX0X.036 Acer
108k

The Aspire 5630 combines three important elements: the latest 64bits dual-core power, stunning multimedia and effortless connectivity in a stylishly-compact entertainment system designed to provide unbeatable all-round value. With a 15.4" WXGA CrystalBrite screen (with optional integrated 1.3MP videocamera), large hard disc drives and the simplicity of Acer's Empowering Technology, the Aspire 5630 is a truly unique source of mobile entertainment.

Specs
Alternatives
Options
Processor
Processor clock speed 1660 MHz
Processor family Intel Core 2 Duo
Processor Intel Core 2 Duo T5500
Processor front side bus 667 MHz
Chipset Intel 945PM Express
Disk drive
Hard disk drive capacity 80 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display response rise/fall 16 ms
Display resolution 1280 x 800 pixels
Number of colours 16.7 M
Memory
Internal memory 1024 MB
Memory slots so-DIMM
Internal memory type DDR2 SDRAM
Memory layout 2 x 512 MB
Maximum internal memory 4 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter Intel GMA 950
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type Super Multi DVD-RW DL
Audio
Built-in microphone
Audio system Intel High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 88 / 89
Camera
Camera included
Networking
Internal modem
Networking features Ethernet/Fast Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11a/b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Wireless LAN data transfer rate (max) 54 Mbit/s
Bluetooth
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch manager, Acer Arcade, Adobe Reader™, CyberLink® Power Producer / CyberLink® PowerDVD, NTI® CD Maker™
Energy management
Battery technology Lithium-Ion
Battery life 2.5 h
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2770 g
Dimensions W x D x H 358 x 265 x 36 mm
Depth 265 mm
Height 36 mm
Width 358 mm
Technical details
Pointing device Touchpad