IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AX90X.025

Aspire 5102WLMi

Brand: Acer
Product code: LX.AX90X.025
EAN/UPC code: 0099802841201
Product family: Aspire 5100
Category: notebooks/laptops 
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Release date: 31 Jan 2007
Info modified on: 30 Jun 2009 11:20:03
Legitieme Windows Vista™ Home Premium, AMD Mobile Turion™ 64 X2 TL50 (1.6GHz), 15.4TFT WXGA CrystalBrite 16ms, 1024MB RAM (2x 512), 120GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Wired & Wireless Lan 802.11b/g, ATI X1100 256MB HM, no IEEE- 1394, no S-video, no FIR, 5-in-1 card reader, no cam
LX.AX90X.025 Acer
24k

The slim and stylish Acer Aspire 5100 models feature the all-new AMD Turion™ 64 X2 mobile Dual Core technology with AMD PowerNow!™, HyperTransport™, Enhanced Virus Protection and 3DNow!™
Professional technology support for exceptional system battery life together with HyperTransport™ technology that ensures the world’s fastest communication between components. Designed for self employed ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1600 MHz
Processor family
The processor serie to which the processor belongs.
AMD Turion 64 X2 Mobile
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Turion64 X2 TL-50
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
ATI Mobility Radeon Xpress 1100
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
120 GB
Hard disk interface SATA
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
15.4 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA TFT LCD
Display response rise/fall 16 ms
Number of colours
Maximum number of viewable colors.
16.7 M
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
200 cd/m²
Display resolution
Resolution of the display for the system
1280 x 800 pixels
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
so-DIMM
Internal memory type DDR2 SDRAM
Maximum internal memory 4 GB
Memory layout
Describe how memory is plugged on the motherboard
2 x 512 MB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter ATI Radeon Xpress 1100
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
Optical drive
Optical drive type
Type of the optical drive
Super Multi DVD-RW DL
Audio
Built-in microphone
Audio system Intel High Definition Audio
Number of built-in speakers 2
Camera
Camera included
Networking
Internal modem
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Networking features Ethernet/Fast Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer ePower / ePresentation / eLock / eRecovery / eSettings / ePerformance Management), Acer Grid Vista, Acer Launch Manager, Acer Arcade, Adobe® Reader®, NTI CD Maker™, CyberLink® PowerProducer®
Energy management
Battery technology Lithium-Ion
Number of battery cells 6 pcs
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
2 h
Connectivity
ExpressCard slot
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port
Description of TV Out port
TV in port
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
Security
Cable lock slot Kensington
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2820 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
358 x 269 x 34 mm
Height
Height of the product
34 mm
Width 358 mm
Depth 269 mm
Technical details
Form factor
Description of characteristics; and/or size of the product; included by type.
Notebook
Pointing device Touchpad
 

Product comments
angelosandy
2007-03-28 13:05:00
Heeft u deze op vooraad? Wil (zaterdag) waarschijnlijk even komen kijken, woon nl. in de buurt.

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box