Start
> notebooks/laptops
> Acer LX.AX90X.025
|
 |
Aspire 5102WLMi |
|
Brand: Acer
Product code: LX.AX90X.025
EAN/UPC code: 0099802841201
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 31 Jan 2007
Info modified on: 03 Dec 2008 23:30:09
Legitieme Windows Vista™ Home Premium, AMD Mobile Turion™ 64 X2 TL50 (1.6GHz), 15.4TFT WXGA CrystalBrite 16ms, 1024MB RAM (2x 512), 120GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Wired & Wireless Lan 802.11b/g, ATI X1100 256MB HM, no IEEE- 1394, no S-video, no FIR, 5-in-1 card reader, no cam
|
|
|
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
 |
 |
 |
|
|
The slim and stylish Acer Aspire 5100 models feature the all-new AMD Turion™ 64 X2 mobile Dual Core technology with AMD PowerNow!™, HyperTransport™, Enhanced Virus Protection and 3DNow!™ Professional technology support for exceptional system battery life together with HyperTransport™ technology that ensures the world’s fastest communication between components. Designed for self employed
...
More>>>
professionals and power users from small- and medium-sized businesses looking for a powerful 64bit Dual Core system – on the spot mobile workplace, the Acer Aspire 5100 guarantees stunning business results. The Aspire 5100 is also suitable for space-conscious home users looking for dynamic multimedia capabilities and gripping home entertainment.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1600 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
AMD Turion 64 X2 Mobile
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Turion64 X2 TL-50
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
ATI Mobility Radeon Xpress 1100
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
120 GB
|
| Hard disk interface |
SATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA TFT LCD
|
| Display response rise/fall |
16 ms |
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
|
Display brightness
|
|
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
200 cd/m²
|
|
Display resolution
|
|
Resolution of the display for the system
1280 x 800 pixels
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
so-DIMM
|
| Internal memory type |
DDR2 SDRAM |
| Maximum internal memory |
4 GB |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 512 MB
|
| Compatible memory cards |
SD/MMC/MS/MS Pro/xD |
| Graphic adapter |
ATI Radeon Xpress 1100 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
|
|
Optical drive type
|
|
Type of the optical drive
Super Multi DVD-RW DL
|
| Built-in microphone |
 |
| Audio system |
Intel High Definition Audio |
| Number of built-in speakers |
2 |
| Camera included |
 |
| Internal modem |
 |
| Networking features |
Ethernet/Fast Ethernet |
| Wake-on-Ring ready |
 |
| Wireless technology |
IEEE 802.11b/g |
| Modem speed |
56 Kbit/s |
| Modem type |
ITU V.92 |
| Wake-on-LAN ready |
 |
| Wireless LAN data transfer rate (max) |
54 Mbit/s |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Operating system provided |
Windows Vista Home Premium Edition |
|
| Bundled software |
Acer Empowering Technology (Acer ePower / ePresentation / eLock / eRecovery / eSettings / ePerformance Management), Acer Grid Vista, Acer Launch Manager, Acer Arcade, Adobe® Reader®, NTI CD Maker™, CyberLink® PowerProducer® |
| Battery technology |
Lithium-Ion |
| Number of battery cells |
6 pcs |
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
2 h
|
| ExpressCard slot |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
|
| Modem (RJ-11) ports |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Speaker/ headphone/ line-out jack |
 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
|
TV out port
|
|
Description of TV Out port
|
| TV in port |
 |
| DVI port |
 |
| CardBus PCMCIA slots quantity |
1 |
| CardBus PCMCIA slot type |
Type II |
| SmartCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Port replicator |
 |
| Cable lock slot |
Kensington |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2820 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
358 x 269 x 34 mm
|
|
Height
|
|
Height of the product
34 mm
|
| Width |
358 mm |
| Depth |
269 mm |
|
Form factor
|
|
Description of characteristics; and/or size of the product; included by type.
Notebook
|
| Pointing device |
Touchpad |
|
|
|
|
|
| warranty & support extensions |
 |
 |
SV.WNBAF.E03 |
AcerAdvantage New Edition warranty upgrade |
|
 |
 |
SV.WNBAF.E02 |
AcerAdvantage Light New Edition warranty upgrade to 3 years pick up & delivery |
|
| memory modules |
 |
 |
LC.DDR01.008 |
SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option) |
|
 |
 |
D12864F50 |
1 GB,DIMM 240-pin, DDR II, 667 MHz, CL5 |
|
 |
 |
D6464F50 |
512 MB, DIMM 240-pin, DDR II, 667 MHz, CL5 |
|
 |
 |
D12864G60 |
1GB, DDR2-RAM, 800MHz, CL6, DIMM 240-pin |
|
 |
 |
D6464G60 |
512MB, DDR2-RAM, 800MHz, CL6, DIMM |
|
 |
 |
LC.DDR01.007 |
SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option) |
|
 |
 |
LC.MEM01.008 |
Memory 1GB DDRII 533Mhz SODIMM |
|
 |
 |
D25664F50 |
2GB, DDR2 RAM, 667MHz, DIMM for GATEWAY FX-SERIES |
|
 |
 |
D25664G60 |
2GB, DDR2-RAM, 800MHz, CL6, DIMM |
|
 |
 |
D25672F51 |
2GB, DDR2 RAM, 667MHz, Registered with Parity DIMM |
|
 |
 |
D51272F51 |
4GB, DDR2 RAM, 667MHz, PARITY DIMM for GATEWAY E-SERVER |
|
 |
 |
D12872F51 |
1GB, DDR2 RAM, 667MHz, PARITY, DIMM 240-pin for GATEWAY E-SERVER |
|
 |
 |
D6472F51 |
512MB, DDR2, 667MHz, Registered with Parity DIMM |
|
| Show all memory modules >> | | hard disk drives |
 |
 |
SPE3030CC/00 |
External Hard Disk, 320GB |
|
| keyboards & desktops |
 |
 |
KP002 |
Portable USB Keypad and 2 Port HUB |
|
 |
|
KB.ABE02.008 |
KEYBOARD SWISS GERMAN PERP |
|
 |
|
KB.ABE02.002 |
KEYBOARD US PERP |
|
| network cards & adapters |
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
3CRUSB10075 |
OfficeConnect Wireless 54Mbps 11g Compact USB Adapter |
|
 |
 |
DWL-G630 |
AirPlus G DWL-G630 Wireless Cardbus Adapter |
|
 |
 |
CN-WF518D |
Network Adapter, Wireless, 54Mbps, Retail, IEEE 802.11b/IEEE 802.11g, USB 2.0 |
|
| Show all network cards & adapters >> | | flash memory |
 |
 |
P9.1930D.A01 |
Mnemonick 5 languages |
|
| antivirus & security software |
 |
 |
11057341 |
Norton 360 (NL) WinXP/Vista |
|
 |
 |
Q12T07 |
Antivirus + Firewall 2007, NL |
|
 |
 |
KL1821NLBOX |
Internet Security 6.0 NL Edition BOX |
|
 |
 |
ETRAV8001BPEM |
eTrust Avirus r8 NON CD W32 1user |
|
 |
 |
ETRITM8001BPEM |
Integrated Threat Management r8 in English - 1 User - Product only - 1 Year |
|
 |
 |
ETRPPCE8001BPEM |
eTrust PestPatrol Corporate Edition r 8in English French Italian German Spanish and Japanese - 1 User - Product only |
|
 |
 | | | | |