Start
> notebooks/laptops
> Acer LX.ALE0X.007
|
 |
Aspire 5315-052G12Mi |
|
Brand: Acer
Product code: LX.ALE0X.007
EAN/UPC code: 0099802282134
Product family: Aspire 5310
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 28 Oct 2007
Info modified on: 22 Jun 2009 09:00:14
Product views: 3980
Intel® Celeron® M processor 530, Microsoft® Windows® Vista™ Home Premium, Works 8.5 + Office Home & Student 2007 Trial (60 days), 15.4TFT WXGA CrystalBrite, 2048MB DDR II RAM (2x 1024), 120GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11b/g, Mobile Intel® Graphics Media Accelerator X3100 128MB shared, 0.3MP CrystalEye, no card reader
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
The Aspire 5310 sets a new standard for affordable mobile multimedia and entertainment. Based on Acer's new groundbreaking Gemstone design it is combining the latest design trends with Intel® Celeron® processors in a comprehensive 15.4" widescreen notebook offering the solution to mobile multimedia management.
A combination of design and value for money Reflecting the latest advances ...
More>>>
The Aspire 5310 sets a new standard for affordable mobile multimedia and entertainment. Based on Acer's new groundbreaking Gemstone design it is combining the latest design trends with Intel® Celeron® processors in a comprehensive 15.4" widescreen notebook offering the solution to mobile multimedia management.
A combination of design and value for money Reflecting the latest advances in notebook design Acer clearly demonstrates that it is possible to combine design, performance and value for money in one single notebook, the new Aspire 5310. It is equipped with a stunning 15.4" Acer CrystalBrite TFT panel, a full suite of Acer Empowering tools to manage your notebook and Acer Arcade, a set of programs that allows you to organize your pictures, play music, burn CD's or DVD's and much more. Complete Multimedia The slim and elegant Aspire 5310 offers you the comprehensive Intel® Celeron® processors and full wireless connectivity, enhanced by Acer SignalUp technology for increased speed and stability of your wireless connection. The optional Acer CrystalEye webcam features Acer PrimaLite™ technology for improved low light performance and provides perfect images in any online meeting. Additional the Aspire 5310 features a 5-in-1 card reader, Expresscard slot, Dolby® certified surround sound system and large storage space making sure it is a complete mobile multimedia solution.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
1730 MHz
|
|
Processor family
|
|
Intel Celeron M
|
|
Processor
|
|
Intel Celeron M 530
|
|
Processor front side bus
|
|
533 MHz
|
|
Chipset
|
|
Mobile Intel 943GML Express
|
|
L2 cache
|
|
1 MB
|
|
Total storage capacity
|
|
120 GB
|
| Hard disk interface |
SATA |
|
Hard disk rotational speed
|
|
5400 RPM
|
|
Display diagonal
|
|
15.4 "
|
|
Display
|
|
WXGA TFT LCD
|
| Display response rise/fall |
8 ms |
|
Display brightness
|
|
220 cd/m²
|
|
Display resolution
|
|
1280 x 800 pixels
|
|
Number of colours
|
|
16.7 M
|
|
Internal memory
|
|
2048 MB
|
|
Memory slots
|
|
so-DIMM
|
| Internal memory type |
DDR2 SDRAM |
|
Memory layout
|
|
2 x 1024 MB
|
| Maximum internal memory |
2 GB |
| Graphic adapter |
Intel GMA X3100 |
|
Maximum graphic adapter memory
|
|
128 MB
|
|
Optical drive type
|
|
DVD±RW DL
|
| Built-in microphone |
 |
| Audio system |
High Definition Audio |
| Number of built-in speakers |
2 |
| Keyboard function keys |
12 |
| Keyboard number of keys |
88 / 89 |
| Camera included |
 |
|
Megapixel
|
|
0.3 MP
|
| Internal modem |
 |
|
Bluetooth
|
|
|
| Networking features |
Gigabit Ethernet |
| Wake-on-Ring ready |
 |
| Wireless technology |
IEEE 802.11b/g |
| Modem speed |
56 Kbit/s |
| Modem type |
ITU V.92 |
| Wake-on-LAN ready |
 |
| Wireless LAN data transfer rate (max) |
54 Mbit/s |
| Operating system provided |
Windows Vista Home Premium Edition |
|
| Bundled software |
Acer Empowering Technology (Acer eNet, ePower, eAudio, ePresentation, eDataSecurity, eLock, eRecovery, eSettings Management), Acer Arcade™ Deluxe - DV Wizard, VideoMagician, DVDivine, Acer HomeMedia, Acer GridVista™, Acer Launch Manager, Adobe® Reader®, CyberLink PowerProducer / PowerDVD™, NTI CD-Maker™, Acer GameZone |
| Battery technology |
Lithium-Ion |
|
Battery life
|
|
2 h
|
| Number of battery cells |
6 pcs |
| ExpressCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
|
TV out port
|
|
S-Video
|
|
USB 2.0 ports quantity
|
|
4
|
| Modem (RJ-11) ports |
1 |
| Speaker/ headphone/ line-out jack |
1 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
| DVI port |
 |
|
Infrared data port
|
|
|
| SmartCard slot |
 |
| CardBus PCMCIA slot type |
 |
| TV in port |
 |
| Port replicator |
 |
| Cable lock slot |
Kensington |
| BIOS password |
 |
|
Weight
|
|
2800 g
|
|
Dimensions W x D x H
|
|
366 x 274 x 43 mm
|
| Depth |
274 mm |
|
Height
|
|
43 mm
|
| Width |
366 mm |
| Pointing device |
Touchpad |
|
|
|
|
|
|
|
|
|
|
|