IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AA705.087

Aspire 5672WLMi

Brand: Acer
Product code: LX.AA705.087
EAN/UPC code: 0099802478568
Product family: Aspire 5670
Category: notebooks/laptops 
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Release date: 18 Dec 2005
Info modified on: 30 Jun 2009 11:20:03
Intel® Mobile Pentium® processor Centrino™ Duo T2300 1.66GHz (FSB: 667MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA 16ms CrystalBrite, 1024MB DDR II RAM (2x512), 80GB HDD (5400rpm), Super Multi DVD-RW Double Layer (tray), 8-cell LiIon, 56K modem, Wired & Wireless Lan 802.11a/b/g, 128MB ATI X1400, DVI, 1.3MP Camera, 5-in-1 card reader
LX.AA705.087 Acer
42k

Research at Acer has always concentrated on the development of advanced mobile solutions designed to provide unbeatable performance and reliability. The Aspire 5670 sets new standards for mobile multimedia entertainment combining Intel® Centrino® Duo Mobile Technology, a stunning widescreen CrystalBrite display and integrated 1.3 megapixel video camera for a captivating home entertainment experience.

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1660 MHz
Processor family
The processor serie to which the processor belongs.
Intel Core Duo
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core Duo T2300
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
667 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel 945PM Express
Processor manufacturer Intel
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
80 GB
Hard disk interface SATA
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Hard disk drive type SATA
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
15.4 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA CrystalBrite TFT LCD
Display response rise/fall 16 ms
Number of colours
Maximum number of viewable colors.
16.7 M
Display resolution
Resolution of the display for the system
1280 x 800 pixels
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Internal memory type DDR II RAM
Maximum internal memory 4 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter ATI Mobility Radeon X1400
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
Optical drive
Optical drive type
Type of the optical drive
DVD Super Multi Double Layer
Audio
Built-in microphone
Audio system SoundBlaster-Pro & MS DirectSound-compatible
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 88 / 89
Camera
Camera included
Networking
Internal modem
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11a/IEEE 802.11b/IEEE 802.11g
Modem speed 56 Kbit/s
Wake-on-LAN ready
Operating system/software
Operating system provided Windows XP Home Edition
Operating system/software
Bundled software -Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management)
-AcerGridVista
-Acer Launch manager
-Acer Arcade
-Norton AntiVirus™
-Adobe Acrobat® Reader™
-CyberLink® PowerDVD™
-NTI® CD Maker™
Energy management
Battery technology Lithium-Ion
Number of battery cells 8 pcs
Connectivity
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
IEEE 1394/Firewire ports quantity 1
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port
Description of TV Out port
S-Video
TV in port
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
I/O ports
An interface on a device to which you can connect another device.
1 x ExpressCard/34
Security
Cable lock slot Kensington
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2950 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
364 x 275 x 28/36.3 mm
Height
Height of the product
28 mm
Width 364 mm
Depth 275 mm
Technical details
Form factor
Description of characteristics; and/or size of the product; included by type.
Notebook
Pointing device Touchpad
Bundled hardware 1.3MP Camera