IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > notebooks/laptops > Acer LX.A9905.062

Aspire 1652WLMi_128

Brand: Acer
Product code: LX.A9905.062
EAN/UPC code: 0099802449063
Product family: Aspire 1660
Category: notebooks/laptops 
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Release date: 29 Oct 2005
Info modified on: 30 Jun 2009 11:20:03
Warranty: 1 year
Intel® Mobile Pentium® processor Centrino™ 1.7GHz (Dothan740/2MB/533MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA CrystalBrite, 1024MB DDRII RAM (2x512), 100GB HDD, DVD-Dual double layer, 8-cell Li-Ion, 56K modem, Wired & Wireless Lan 802.11g, 128MB X300, NO IEEE 1394, NO S-video, NO FIR
LX.A9905.062 Acer
17k

The Aspire 1650 embodies the power and style of true mobile digital entertainment by bringing the latest technology into the hands of professionals and home users looking for active amusement in a lightweight, streamlined unit. With a choice of 15” or 15.4” widescreen Acer CrystalBrite colour TFT LCDs powered by an ATI MOBILITY™ RADEON® X300 graphics chipset, the Aspire 1650 provides a transparent ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1730 MHz
Processor family
The processor serie to which the processor belongs.
Intel Pentium Mobile
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Pentium M 740
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
533 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel 915PM Express
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
Processor manufacturer Intel
Processor technology
The technology generation to which the processor belongs.
Intel SpeedStep
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
100 GB
Hard disk interface Ultra-ATA/100
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
15.4 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA CrystalBrite TFT
Number of colours
Maximum number of viewable colors.
16.7 M
Display resolution
Resolution of the display for the system
1280 x 800 pixels
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
2x soDIMM
Internal memory type DDR II
Maximum internal memory 2 GB
Memory layout
Describe how memory is plugged on the motherboard
2 x 512 MB
Video
Graphic adapter ATI Mobility Radeon X300
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
Graphics adapter memory type
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate/dubbele datasnelheid.
VRAM
Optical drive
Optical drive type
Type of the optical drive
DVD Double Layer
Audio
Built-in microphone
Audio system MS-Sound
Number of built-in speakers 2
Keyboard
Keyboard type QWERTY
Number of keyboard cursor keys 4
Keyboard function keys 12
Camera
Camera included
Networking
Internal modem
Networking features Fast Ethernet
Wake-on-Ring ready
Wireless technology Intel PRO/Wireless 2200BG
Modem speed 56 Kbit/s
Modem type ITU V.92 Data/Fax
Wake-on-LAN ready
Wireless network support
Wireless compliancy IEEE 802.11b/g
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100 Mbps Base-TX
Operating system/software
Operating system provided Windows XP Home Edition
Bundled software Acer eManager
Acer GridVista
Acer Launch Manager
Aspire Arcade
Adobe® Reader
Norton AntiVirus
CyberLink® PowerDVD
NTI CD-Maker
Certificates
Certification ACPI 1.0b
Wi-Fi
Mobile PC 2001
DMI 2.0
Energy management
Battery technology Lithium-Ion
Number of battery cells 8 pcs
Battery performance 65 W
Power supply 65 W
Power management ACPI
Connectivity
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port
Description of TV Out port
TV in port
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
Security
Cable lock slot Kensington
Security features BIOS user & supervisor passwords

Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3000 g
Width 364 mm
Depth 279 mm
Height
Height of the product
38.9 mm
Technical details
Pointing device Touchpad
Wireless option type Bluetooth