IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > notebooks/laptops > Acer LX.A5205.060

Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner

Brand: Acer
Product code: LX.A5205.060
EAN/UPC code:
Product family: Aspire 9100
Category: notebooks/laptops 
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Release date: 05 Jul 2005
Info modified on: 30 Jun 2009 11:20:03
Warranty: 1 year send-in with International Travellers Warranty
Aspire 9104WLMi, Intel® Mobile Pentium® processor Centrino™ 2.0GHz(Dothan 760/2MB/533MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA (Acer CrystalBrite), 512MB DDR RAM (2x 256), 80GB HDD, Dual DVD-RW, LiIon, 56K modem, Lan & Wireless 802.11g, 3 in 1 card reader, no FDD, ATI X600 128MB, PCMCIA Remote Control + TV Tuner
LX.A5205.060 Acer
189k

Showcasing the splendid Acer CrystalBrite display, in addition to Acer Arcade with TV-tuner support and multiple TV functionalities, a handy remote control and brilliant graphics, the Aspire 9100 presents the high end of portable entertainment. Together with the hottest mobile technologies from Intel®, double layer DVD burning capabilities and gigabit Ethernet, this handsome notebook empowers users ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2000 MHz
Processor family
The processor serie to which the processor belongs.
Intel Pentium Mobile
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Mobile Intel Centrino
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
533 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 915PM Express
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
80 GB
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
Hard disk interface Ultra-ATA/100
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
15.4 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
CrystalBrite
Display resolution
Resolution of the display for the system
1280 x 800 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Internal memory type DDR
Maximum internal memory 2 GB
Video
Graphic adapter ATi Mobility Radeon X600
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
Optical drive
Optical drive type
Type of the optical drive
Double Layer DVD+/-RW
CD read speed 24 x
CD rewrite speed 24 x
DVD+R speed 8 x
DVD+RW speed 4 x
DVD-R speed 8 x
DVD-RW speed 2 x
DVD read speed 8 x
Double Layer DVD read speed 3.6, write: 2.4 x
Audio
Built-in microphone
Number of built-in speakers 2
Keyboard
Keyboard type 86-/87-/88-key; Acer FineTouch™ keyboard with a 5-degree curve; inverted "T" cursor layout; 3.0 mm (minimum) key travel
Keyboard function keys 12
Windows keys 2
Networking
Internal modem
Networking features 10/100/1000Mbps Gigabit Ethernet, Wireless LAN
Wake-on-Ring ready
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Operating system/software
Bundled software Acer eManager (including ePresentation, eSetting, ePowerManagement and eRecovery)
Acer GridVista
Acer Launch Manager
Acer Arcade
Acer System Recovery CD
Norton AntiVirus™ (90 days trial)
Adobe® Reader®
CyberLink® PowerDVD™
NTI CD Maker™
Certificates
Certification ACPI 1.0b
Mobile PC 2001
DMI 2.0
Wi-Fi®
Cisco Compatible Extensions (CCX)
Energy management
Battery technology Lithium-Ion
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
3 h
Power management 65 W AC
Connectivity
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
IEEE 1394/Firewire ports quantity 1
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port
Description of TV Out port
S-Video & Composite
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
TV in port
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows XP Home Edition
Security
Security features Slot for Kensington lock
BIOS user and supervisor passwords
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2900 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
360 x 265 x 35 mm
Technical details
Pointing device Touchpad with 4-way integrated scroll button