IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > notebooks/laptops > Acer LX.A2905.113

Aspire 1804WSMib

Brand: Acer
Product code: LX.A2905.113
EAN/UPC code:
Product family: Aspire 1800
Category: notebooks/laptops 
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Release date: 15 Jul 2005
Info modified on: 30 Jun 2009 11:20:03
LX.A2905.113 Acer
12k

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
3200 MHz
Processor family
The processor serie to which the processor belongs.
Intel Pentium 4
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium IV
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 915P
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
80 GB
Hard disk interface Ultra-ATA/100
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
17 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA color TFT LCD
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Display resolution
Resolution of the display for the system
1440 x 900 pixels
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Internal memory type DDR
Storage media
Compatible memory cards MultiMediaCard (MMC), Secure Digital (SD), xD-Picture Card™, SmartMedia, Memory Stick
Video
Graphic adapter ATI MOBILITY™ RADEON™ X600
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
64 MB
Optical drive
Optical drive type
Type of the optical drive
DVD-RW
Audio
Audio system 2.1-channel speakers
Keyboard
Keyboard type 103-key keyboard
Networking
Internal modem
Networking features LAN: 10/100/1000 Mbps Fast Ethernet
Wake-on-Ring ready
Modem speed 56 Kbit/s
Modem type Internal
Wake-on-LAN ready
Operating system/software
Bundled software Acer eManager (including Acer eSetting and Acer ePresentation)
Acer Launch Manager
Aspire Arcade
Norton AntiVirus™ (90 days trial)
Adobe Acrobat Reader
NTI® CD Maker™
Acer System Recovery CD
Certificates
Certification Mobile PC2001
ACPI 1.0b compliant
DMI 2.0 compliant
Energy management
Battery technology Lithium-Ion
Battery type
Description of battery supplied with the product
8 cell battery pack
Energy management
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
1 h
Connectivity
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Parallel ports quantity 1
Serial ports quantity 1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
IEEE 1394/Firewire ports quantity 1
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port
Description of TV Out port
S-Video
TV in port
DVI port
CardBus PCMCIA slot type
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
I/O ports
An interface on a device to which you can connect another device.
1 x PC Card slot (one Type II)
1 x RJ-11 jack for modem
1 x RJ-45 jack for Ethernet
1 x DC-in jack for AC adapter
1 x external VGA port
1 x S-video-out (NTSC/PAL) port
1 x Microphone/line-in jack
1 x speaker/ headphone/ line-out jack
1 x IEEE 1394 port
4 x USB 2.0 ports
1 x Infrared (FIR) port
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows XP Home Edition
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4500 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
402x278x45 mm