A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Release date: 07 Oct 2005
Info modified on: 27 Jun 2009 01:48:18
Product views: 0
This statistic is based on the
6820
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
07 Oct 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6329
free Open ICEcat users .
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
This Acer ezDock Lite Docking Station has a number of connections that will make it easier to attach your laptop to a host of other devices. This is the 90W version (without power cord) for all PCI dockable models.
Specs
Alternatives
Options
Connectivity
Line out
Line in
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Serial ports quantity
1
Parallel ports quantity
1
IEEE 1394/Firewire ports quantity
2
USB port
4
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x DVI-D 1 x VGA - 15 pin HD D-Sub 1 x S-video 1 x SPDIF 1 x 10/100/1000 LAN - RJ-45
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
850 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.