IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > docking stations > Acer LC.D0103.003

Ez Dock

Brand: Acer
Product code: LC.D0103.003
EAN/UPC code: 4718235323936, 0099802297176
Product family: %%family_name%%
Category: docking stations 
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Release date: 07 Sep 2005
Info modified on: 27 May 2009 10:29:24
EzDock accessory package(135W adapter without power cord)
LC.D0103.003 Acer
5k

This Acer ezDock Station has a number of connections that will make it easier to attach your laptop to a host of other devices.

Specs
Alternatives
Options
Connectivity
Line out
Line in
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Serial ports quantity 1
Parallel ports quantity 1
IEEE 1394/Firewire ports quantity 2
DC-in jack
Connectivity
I/O ports
An interface on a device to which you can connect another device.
6 x USB
1 x S/PDIF
1 x 10/100/1000 LAN - RJ-45
1 x S-Video
1 x DVI-D
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
850 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
260 x 115 x 60 mm
Technical details
Cable lock slot Kensington
62 offers, from 48.32