IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > docking stations > Acer LC.D0100.004

EasyPort IV docking w/I 90W adapter

Brand: Acer
Product code: LC.D0100.004
EAN/UPC code: 4712842008750, 0884483008575
Product family: %%family_name%%
Category: docking stations 
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Release date: 23 Jun 2008
Info modified on: 27 Jun 2009 01:49:44
EasyPort IV docking w/I 90W adapter
LC.D0100.004 Acer
36k

Acer EasyPort IV is the perfect cable management solution for your Acer Notebook. As a perfect desk companion, it frees you from the hasstle of connecting all types of cables to your notebook, replacing it with one single cable. Thanks to the Plug&Play feature you can instantly enjoy the advantages of the Acer EasyPort IV: one connection to all your desk equipment, without having to reboot your notebook.

Specs
Alternatives
Options
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
DC-in jack
Connectivity
DVI port
VGA (D-Sub) ports quantity 1
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
330 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
265 x 62 x 26.5 mm
Technical details
Cable lock slot Kensington
Networking features Ethernet, Fast Ethernet, Gigabit Ethernet
80 offers, from €40.95