Start
> data projectors
> Infocus LP860
|
 |
LP860 LCD PROJECTOR |
|
Brand: Infocus
Product code: LP860
EAN/UPC code: 797212646132, 0797212646132
|
Category: data projectors
|
|
|
|
|
Release date: 27 Jun 2005
Info modified on: 12 Nov 2008 11:30:03
Warranty: 2 years parts and labor, lamp warranty: 90 days or 500 hours
LP860 LCD projector 3500 ANSI LN 1400x1050 SXGA+
|
|
|
|
|
|
| Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema! |
 |
 |
 |
|
|
You need power and bullet-proof performance. But you also crave ease-of-use features like user-replaceable lenses for your team and color-coded connections for your users. The InFocus® LP™860 gives you both. This professional-grade installation projector has all the performance details you need — including four optional lenses and 3500 lumens — and it boasts more flexibility than most meeting-room
...
More>>>
projectors. It’s not only fully equipped with features like power zoom, focus, and lens shift. It’s also wireless-ready and compatible with innovative projection solutions like ProjectorNet™, which allows you to network all your projectors from a single PC, and ProjectorManager™, which turns a PC into an advanced projector remote control. And here’s the best part: The extra value of all these features translates into maximum ROI for your company — so you get all the rewards that come from making a really smart company purchase.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Projector brightness |
3500 ANSI lumens |
|
Native resolution
|
|
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer.
'Native' resolution is the maximum number of pixels it can actually project individually.
1280 x 1024
|
| Colour |
 |
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
750:1
|
| Aspect ratio |
4:3 |
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
| Throw ratio |
1.5 - 2.2:1 |
| Zoom ratio |
1.5:1 |
| Service life of lamp |
1500 h |
| Lamp power |
310 W |
| Lamp type |
UHB |
| Horizontal scan range |
15-91 kHz |
| Speakers |
2x1-watt stereo |
| Connectivity technology |
Wired |
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Computer 1 (M1-D), Computer 2 (DSUB-15), Computer 3 (5xBNC) Audio Inputs (Computer): Mini-jack x 2 Video Sources: Video 1 (Component RCA), Video 2 (S-Video), Video 3 (Composite RCA), Component via BNC (Computer 3) Audio Inputs (Video): Stereo RCA jack (shared)
|
| Special features |
Conductor video/AV cable RGB cable Power Cord M1 cable Remote control (batteries included) |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
420 x 310 x 160 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
7700 g
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
430 W
|
| Power requirements |
100 - 240V at 50 - 60 Hz |
| Operating temperature range (T-T) |
10 - 35 °C |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
0.99” p-Si TFT MLA
|
| Noise level |
40 dB |
|
|
|
|
|
|
|
|
|
|
|