|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1730 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel® Celeron® M 530 Processor
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® Celeron® M 530
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
533 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Mobile™ Intel® GLE960
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
|
|
Cache external
|
|
External (L2) cache size available for this product; expressed in bytes
1024 (L2)
|
|
Processor technology
|
|
The technology generation to which the processor belongs.
Intel Centrino
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
120 GB
|
| Hard disk interface |
SATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
BrightView TFT
|
|
Display resolution
|
|
Resolution of the display for the system
1280 x 800 pixels
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
2 SODIMM slots supporting dual channel memory
|
| Internal memory type |
DDR II |
| Maximum internal memory |
4 GB |
| Memory clock speed |
667 MHz |
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
4 GB
|
| Compatible memory cards |
SD |
| Card reader integrated |
 |
| Graphic adapter |
Intel® GMA X3100 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
384 MB
|
|
Video card features
|
|
Video graphic features of the graphic solution
Intel® Graphics Media Accelerator X3100
|
| Video modes resolution |
1280 x 800 WXGA |
|
Optical drive type
|
|
Type of the optical drive
LightScribe DVD+/-RW SuperMulti with Double Layer Fixed
|
|
Lightscribe
|
|
Create silkscreen-quality disc labels direct from your PC with LightScribe: Just burn, flip, burn.
|
| Audio system |
High Definition Audio, mono speaker, stereo headphone/line out, stereo microphone in |
| Audio included |
High Definition Audio, mono speaker, stereo headphone/line out, stereo microphone in |
| Keyboard type |
Full-sized |
| Camera included |
 |
| Internal modem |
 |
| Networking features |
Intel Fast Ethernet Integrated Controller (10/100 NIC) |
| Networking type |
Fast Ethernet |
| Wireless technology |
Broadcom 802.11b/g mini-pci card |
| Modem type |
56K |
| Modem speed |
56 Kbit/s |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Operating system provided |
Windows Vista Home Basic Edition |
| Bundled software |
Preloaded software: HP Backup and Recovery Manager, Roxio Creator Basic 9 |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-90 %
|
| Storage temperature range (T-T) |
-20-60 °C |
| Operating relative humidity range |
10-90 % |