Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Release date: 25 Oct 2007
Info modified on: 03 Jun 2009 10:30:11
Product views: 0
This statistic is based on the
6820
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
25 Oct 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6329
free Open ICEcat users .
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Specs
Alternatives
Options
Projector
Projector brightness
2000 ANSI lumens
Projection technology
DLP
Native resolution
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer.
'Native' resolution is the maximum number of pixels it can actually project individually.
1024 x 768
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
2000:1
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2 x
Aspect ratio
4:3, 16:9
Number of colours
Maximum number of viewable colors.
16.7 M
Projected image size
0.58 - 7.62 m
Objective projection distance
1 - 11.9 m
Lamps
Service life of lamp
4000 h
Lamp power
160 W
Scanning frequency
Vertical scan range
50 - 85 Hz
Horizontal scan range
31 - 80 kHz
Connectivity
Speaker/ headphone/ line-out jack
1
S-Video in
Composite video in
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
RS-232 port
1
VGA (D-Sub) ports quantity
1
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
267 x 187 x 80 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.