IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > data projectors > Acer EY.J5601.002

X1160

Brand: Acer
Product code: EY.J5601.002
EAN/UPC code: 4718235267933
Product family: %%family_name%%
Category: data projectors 
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Release date: 06 Oct 2007
Info modified on: 03 Jun 2009 10:30:11
X1160, Adv. DLP™, SVGA 800 x 600, 2000:1, 2000 ANSI Lumens, 2.3kg (Manuel Zoom/Fixed lens)
EY.J5601.002 Acer
186k

Based on the DLP technology, the Acer X1160 combines an SVGA resolution of 800 x 600 pixels with a 2000:1 contrast ratio to secure perfect brightness and high quality image projection.
In addition, thanks to a brightness of 2000 ANSI lumen and a new lamp lifetime of up to 4000 hours, the Acer X1160 delivers high-quality presentations under any lighting conditions.

Equipped with both Acer ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2000 ANSI lumens
Projection technology DLP
Native resolution
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer. 'Native' resolution is the maximum number of pixels it can actually project individually.
800 x 600
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
2000:1
Aspect ratio 4:3, 16:9
Throw ratio 50"@2m (1.95 - 2.15:1)
Keystone correction, vertical ±40 °
Objective projection distance 1 - 12 m
Lamps
Service life of lamp 4000 h
Lamp power 160 W
Lamp type P-VIP
Scanning frequency
Vertical scan range 50 - 85 Hz
Horizontal scan range 31.5 - 69 kHz
Connectivity
RGB ports quantity 1
S-Video in
Composite video in
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Technical details
Video compatibility mode NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p, 576p), SDTV (480i, 576i)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
267 x 187 x 80 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2300 g
Energy management
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
100 - 240V
Power supply 255 W
Power consumption (standby) < 8 W
Sound emission
Noise level 33 dB
2 offers, from 319.33