IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > data projectors > Acer EY.J5601.001

X1160

Brand: Acer
Product code: EY.J5601.001
EAN/UPC code:
Product family: %%family_name%%
Category: data projectors 
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Release date: 30 Sep 2007
Info modified on: 03 Jun 2009 10:30:11
X1160, Adv. DLP, SVGA 800x600, 2000:1, 2000 ANSI Lumens, 2.3 kg
EY.J5601.001 Acer
186k

Indulge in cinematic entertainment and high-intensity gaming right in the comfort of your own home. Whether for SMB use, family entertainment, or education, the Acer X1160 digital projector is designed to bring colours to life with its 2000 ANSI Lumens brightness and 2000:1 contrast ratio. This value projector features a 6-segment colour wheel accompanied by Acer ColorBoost and SmartFormat technologies ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2000 ANSI lumens
Projection technology DLP
Native resolution
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer. 'Native' resolution is the maximum number of pixels it can actually project individually.
800 x 600
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
2000:1
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2 x
Aspect ratio 4:3, 16:9
Number of colours
Maximum number of viewable colors.
16.7 M
Projected image size 0.64m - 7.62m
Keystone correction, vertical ±40 °
Objective projection distance 1 - 11.9 m
Lamps
Service life of lamp 4000 h
Lamp power 160 W
Lamp type P-VIP
Scanning frequency
Vertical scan range 50 - 85 Hz
Horizontal scan range 31 - 69 kHz
Connectivity
S-Video in
Composite video in
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
VGA (D-Sub) ports quantity 1
Technical details
Video compatibility mode NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p, 576p), SDTV (480i, 576i)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
267 x 187 x 80 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2300 g
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
255 W
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
100 - 240V
Power consumption (standby) < 8 W
Sound emission
Noise level 33 dB
14 offers, from 250.42