IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Sweden Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > data projectors > Acer EY.J5501.001

P5270

Brand: Acer
Product code: EY.J5501.001
EAN/UPC code: 4718235246105
Category: data projectors 
DLP, Zoom, XGA 1024x768, 3 kg, 2000:1, 3000 Lumens
EY.J5501.001 Acer

With 3000 ANSI Lumens brightness, native XGA (1024 x 768) resolution, and up to WSXGA (1680 x 1050) format support via Acer SmartFormat technology, the P5270 is suitable even for venues with bright ambient light. Featuring an advanced HDMI™ port and Acer ColorBoost technology, along with a six-segment color wheel, the P5270 offers incredible color performance. High-performance color projection.

Specs
Alternatives
Options
Projector
Projector brightness 3000 ANSI lumens
Projection technology DLP
Native resolution 1024 x 768
Contrast ratio (typical) 2000:1
Digital zoom 2 x
Aspect ratio 4:3, 16:9
Number of colours 16.7 M
Throw ratio 50"@2m (1.95 ~ 2.15:1)
Projected image size 0.58 - 7.62 m
Uniformity 90 %
Keystone correction, vertical ±40 °
Objective projection distance 1 - 11.9 m
Lamps
Service life of lamp 3000 h
Lamp power 220 W
Lamp type UHP
Lens system
Projection lens F = 2.41 ~ 2.55, f = 21.79mm ~ 23.99mm
Scanning frequency
Vertical scan range 56 - 85 Hz
Horizontal scan range 31.5 - 100 KHz
Loudspeakers
Speakers 1 x 2W
Connectivity
S-Video in
Connectivity
Composite video in
USB 2.0 ports quantity 1
DVI port
RS-232 port 1
PC Audio in
HDMI ports quantity 1
VGA (D-Sub) ports quantity 2
Technical details
Video compatibility mode NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i, 1080p), EDTV (480p, 576p), SDTV (480i, 576i)
Weight & dimensions
Dimensions W x D x H 299 x 229 x 93 mm
Weight 3000 g
Energy management
Power requirements 100 - 240V
Power supply 280 W
Power consumption (standby) 10 W
Sound emission
Noise level 28 dB
65 offers, from 564.29