IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > data projectors > Acer EY.J5301.001/MOUNT

P1265

Brand: Acer
Product code: EY.J5301.001/MOUNT
EAN/UPC code:
Product family: %%family_name%%
Category: data projectors 
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Release date: 21 Mar 2008
Info modified on: 03 Jun 2009 10:30:11
 PDF specs

XGA Resolution, 2400 ANSI Lumens, 3000 hours lamp life (standard), 2000:1 Contrast Ratio, 3.0 Kg, 2 Data Inputs, Monitor Re-drive
EY.J5301.001/MOUNT Acer
44k

The Acer P1265 is ideal for education sector and SMB users who are after superior-quality digital projection, without the prohibitive costs of enhanced brightness and portable connectivity. Featuring native XGA (1024 x 768) resolution, 2400 ANSI Lumens brightness, a 6-segment color wheel, a DVI-I port and Acer ColorBoost and SmartFormat technologies, the Acer P1265 projects vivid, colorful details ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2400 ANSI lumens
Projection technology DLP
Native resolution
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer. 'Native' resolution is the maximum number of pixels it can actually project individually.
1024 x 768
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
2000:1
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2 x
Aspect ratio 4:3, 16:9
Number of colours
Maximum number of viewable colors.
16.7 M
Throw ratio 50"@2m (1.95 ~ 2.15:1)
Projected image size 0.58 - 7.62 m
Uniformity
Defines in percentage the harmonious spread of the projection
90 %
Keystone correction, vertical ±40 °
Objective projection distance 1 - 11.9 m
Lamps
Service life of lamp 3000 h
Lamp power 180 W
Lamp type P-VIP
Lens system
Projection lens F = 2.41 ~ 2.55, f = 21.79mm ~ 23.99mm
Scanning frequency
Vertical scan range 56 - 85 Hz
Horizontal scan range 31.5 - 100 kHz
Connectivity
S-Video in
Composite video in
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
DVI port
RS-232 port 1
PC Audio in
VGA (D-Sub) ports quantity 1
Technical details
Video compatibility mode NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p, 576p), SDTV (480i, 576i)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
299 x 229 x 93 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3000 g
Sound emission
Noise level 28 dB