IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > data projectors > Acer EY.J5201.001

P1165

Brand: Acer
Product code: EY.J5201.001
EAN/UPC code: 4718235242152
Product family: %%family_name%%
Category: data projectors 
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Release date: 28 Jul 2007
Info modified on: 03 Jun 2009 10:30:11
DLP, Zoom, SVGA 800x600, 2,3 kg, 2000:1, 2400 lumens
EY.J5201.001 Acer
44k

Designed for home multimedia entertainment and SMB/classroom presentations, the Acer P1165 digital projector delivers maximum impact within a minimum budget. Presenting optimized color performance via 2400 ANSI Lumens brightness and a six-segment color wheel, this value projector features Acer ColorBoost and SmartFormat technologies for ultra-realistic colors and support for both 4:3 displays and ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2400 ANSI lumens
Projection technology DLP
Native resolution
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer. 'Native' resolution is the maximum number of pixels it can actually project individually.
800 x 600
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
2000:1
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2 x
Aspect ratio 4:3, 16:9
Number of colours
Maximum number of viewable colors.
16.7 M
Throw ratio 50"@2m (1.95 ~ 2.15:1)
Projected image size 0.58 - 7.62 m
Uniformity
Defines in percentage the harmonious spread of the projection
90 %
Keystone correction, vertical ±40 °
Objective projection distance 1 - 11.9 m
Lamps
Service life of lamp 3000 h
Lamp power 180 W
Lamp type P-VIP
Lens system
Projection lens F = 2.41 ~ 2.55, f = 21.79mm ~ 23.99mm
Scanning frequency
Vertical scan range 56 - 85 Hz
Horizontal scan range 31.5 - 100 kHz
Loudspeakers
Speakers 1 x 2W
Connectivity
S-Video in
Connectivity
Composite video in
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
DVI port
RS-232 port 1
PC Audio in
VGA (D-Sub) ports quantity 1
Technical details
Video compatibility mode NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p, 576p), SDTV (480i, 576i)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
299 x 229 x 93 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3000 g
Energy management
Power requirements 100 - 240V
Power supply 230 W
Power consumption (standby) 10 W
Sound emission
Noise level 28 dB
103 offers, from €289.10