Start
> data projectors
> Acer EY.J5201.001-BUN
|
 |
3x P1165 |
|
Brand: Acer
Product code: EY.J5201.001-BUN
EAN/UPC code:
Product family: %%family_name%%
|
Category: data projectors
|
|
|
|
|
Release date: 25 May 2008
Info modified on: 03 Jun 2009 10:30:11
Product views: 0
DLP, Zoom, SVGA 800x600, 2,3 kg, 2000:1, 2400 lumens
|
|
|
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
|
Designed for home multimedia entertainment and SMB/classroom presentations, the Acer P1165 digital projector delivers maximum impact within a minimum budget. Presenting optimized color performance via 2400 ANSI Lumens brightness and a six-segment color wheel, this value projector features Acer ColorBoost and SmartFormat technologies for ultra-realistic colors and support for both 4:3 displays and ...
More>>>
Designed for home multimedia entertainment and SMB/classroom presentations, the Acer P1165 digital projector delivers maximum impact within a minimum budget. Presenting optimized color performance via 2400 ANSI Lumens brightness and a six-segment color wheel, this value projector features Acer ColorBoost and SmartFormat technologies for ultra-realistic colors and support for both 4:3 displays and widescreens, delivering high-impact imagery with ease and convenience. Ultra-vivid color, great value.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Projector brightness |
2400 ANSI lumens |
| Projection technology |
DLP |
|
Native resolution
|
|
800 x 600
|
|
Contrast ratio (typical)
|
|
2000:1
|
|
Digital zoom
|
|
2 x
|
| Aspect ratio |
4:3, 16:9 |
|
Number of colours
|
|
16.7 M
|
| Throw ratio |
50"@2m (1.95 ~ 2.15:1) |
| Projected image size |
0.58 - 7.62 m |
|
Uniformity
|
|
90 %
|
| Keystone correction, vertical |
±40 ° |
| Objective projection distance |
1 - 11.9 m |
| Service life of lamp |
3000 h |
| Lamp power |
180 W |
| Lamp type |
P-VIP |
| Projection lens |
F = 2.41 ~ 2.55, f = 21.79mm ~ 23.99mm |
| Vertical scan range |
56 - 85 Hz |
| Horizontal scan range |
31.5 - 100 kHz |
| Speakers |
1 x 2W |
| S-Video in |
 |
|
| Composite video in |
 |
|
USB 2.0 ports quantity
|
|
1
|
| DVI port |
 |
| RS-232 port |
1 |
| PC Audio in |
 |
| VGA (D-Sub) ports quantity |
1 |
| Video compatibility mode |
NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p, 576p), SDTV (480i, 576i) |
|
Dimensions W x D x H
|
|
299 x 229 x 93 mm
|
|
Weight
|
|
3000 g
|
| Power requirements |
100 - 240V |
| Power supply |
230 W |
| Power consumption (standby) |
10 W |
| Noise level |
28 dB |
|
|
|
|
|
|
|
|
|
|
|