|
|
|
|
|
|
| Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema! |
 |
 |
 |
|
|
The Acer PD323 represents the best-of-class thanks to a brightness of 2,000 ANSI Lumens and its innovative design. The stylish PD323 is highly portable and easy to move around, while exceptional brightness makes it convenient to project in well-lit environments.
Take it with you - Weighing a scant 1.3 kg, the Acer PD323 projects crisply focused images with a contrast ratio of 2,000:1
...
More>>>
and top-of-the-class 2,000 ANSI Lumens brightness. - The "pico" form factor means the Acer PD323 is delightfully easy to carry. Extreme convenience - The Acer Empowering Key on remote control or on projector control panel offers a quick and easy way to access Acer Empowering Technology tools: - Acer eView Management allows users to select the optimal display mode depending on the content type. - Acer eTimer Management is a feature that lets the user set a timer function during presentations. A timer and reminder are displayed on the screen, an alarm sounds when time is up. - Acer eOpening Management encourages users to select their own projector startup image, like a company logo or personalized picture. The PD323 is equipped with an alarm that can be set to sound when: - The projector is turned on/off - Time is up under Acer eTimer Management. - The projector experiences a function error. Innovative password protection ensures that only authorized people use the projector. Lightning-fast startup and shutdown means users can start projecting within 15 seconds of, and can be ready to pack up and hit the road 30 seconds after, pressing the power button.
The Acer PD323 provides flexible 4:3 and 16:9 aspect ratio selections. ECO mode benefits - Auto-shutdown after a period of receiving no input signal, set via the convenient OSD, helps reduce electricity consumption and save costs. - Full-feature performance comes at a wallet-friendly cost. - Economy mode uses less power and reduces noise. Full compatibility - The PD323 can easily be installed for floor-mounted use, and is fully compatible with the latest digital equipment and notebooks. - Comprehensive input-signal support includes VGA, NTSC, PAL, SECAM and HDTV. - Composite, S-Video , component and D-sub connectivity ensure easy connection to a wide range of devices, like PCs, notebooks, DVD players or game consoles.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Projector brightness |
2000 ANSI lumens |
| Projection technology |
DLP |
|
Native resolution
|
|
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer.
'Native' resolution is the maximum number of pixels it can actually project individually.
1024 x 768
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
2000:1
|
| Aspect ratio |
4:3, 16:9 |
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
| Projected image size |
0.7m - 7.68m |
| Digital keystone correction |
+/- 16° |
| Objective projection distance |
1.2 - 12 m |
| Service life of lamp |
2000 h |
| Lamp power |
200 W |
| Lamp type |
P-VIP |
| Vertical scan range |
56 - 85 Hz |
| Horizontal scan range |
31.5 - 100 KHz |
| Speakers |
1 x 1W |
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
HDB 15-Pin D-Sub (VGA/Component/HDTV) 3.5mm Audio Mini Jack Composite Video RCA S-Video Mini DIN USB
|
| Video compatibility mode |
NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p, 576p), SDTV (480i, 576i) |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
216 x 169 x 62 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1300 g
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
250 W
|
| Power consumption (standby) |
10 W |
| Noise level |
34 dB |
|
|
|
|
|
|
|
|
|
|
|