IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > flat panel displays > Acer ET.C16WE.D01

AL1916Wds

Brand: Acer
Product code: ET.C16WE.D01
EAN/UPC code: 4718235563806
Category: flat panel displays 
Release date: 02 Jan 2008
Info modified on: 26 Sep 2008 09:22:10
AL1916Wds, 19" Widescreen LCD, Analog, 2000:1, 5ms - TCO'03, silver/black
ET.C16WE.D01 Acer
47k

Specs
Alternatives
Options
Display
Response time 5 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 2000:1
Display diagonal 19 "
Display TFT LCD
Number of colours 16.2 M
Pixel pitch 0.284 mm
Horizontal scan range 24 - 80 kHz
Vertical scan range 56 - 76 Hz
Viewing angle, horizontal 150 °
Viewing angle, vertical 135 °
Display resolution
Display resolution 1440 x 900 pixels
Connectivity
VGA (D-Sub) ports quantity 1
Energy management
Power requirements 100 - 240 VAC, 50 - 60 Hz
Energy management
Power consumption (standby) 2 W
Power consumption 50 W
Power consumption (off) 1 W
Colour
Colour of product Silver/Black
Weight & dimensions
Weight 4000 g
Dimensions (W x D x H) with stand 449 x 182 x 377 mm
Security
Cable lock slot Kensington
Certificates
Plug and Play
Certification TCO'03
Ergonomics
Swivel -45 - 45 °
Tilt angle -5 - 25 °
Technical details
Compatible with VESA-wall mounting system 75 x 75 mm
40 offers, from 105.46