IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > flat panel displays > Acer ET.1716P.231

AL1716Fs

Brand: Acer
Product code: ET.1716P.231
EAN/UPC code: 4718235054366
Category: flat panel displays 
Release date: 29 Mar 2007
Info modified on: 26 Sep 2008 09:22:10
ET.1716P.231 Acer
28k

Specs
Alternatives
Options
Display
Response time 5 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 800:1
Display diagonal 17 "
Display TFT LCD
Number of colours 16.7 M
Pixel pitch 0.264 mm
Horizontal scan range 31 - 81 kHz
Vertical scan range 56.3 - 75 Hz
Viewable size, horizontal 338 mm
Viewable size, vertical 270 mm
Viewing angle, horizontal 160 °
Viewing angle, vertical 160 °
Display resolution
Display resolution 1280 x 1024 pixels
Connectivity
VGA (D-Sub) ports quantity 1
Energy management
Power consumption (standby) 1.5 W
Power consumption 40 W
Power supply type AC 100 - 240 V, 50/60 Hz
Power consumption (off) 1 W
Colour
Colour of product Silver
Weight & dimensions
Dimensions (W x D x H) with stand 393 x 182 x 377 mm
Weight with stand 4600 g
Certificates
Plug and Play
Certification ISO 13406-2, UL, EN60950, EN - 55022, MPR 1990, CSA, CB, TUV-GS, FCC-B, CE, TCO03
Ergonomics
Tilt angle -5 - 20 °
Technical details
Compatible with VESA-wall mounting system VESA 75 mm
12 offers, from €116.04