A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Canyon is a growing world standard company that manufactures computer components and peripherals. Canyon products provide top quality, high performance and usability, while offered services and technical support make Canyon products fully customer-orientated.
Specs
Alternatives
Options
Bandwidth
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
Connectivity
Connectivity technology
Wireless
Interface type
USB
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
I/O ports
An interface on a device to which you can connect another device.
USB 2.0 Type A 4-pin
Networking
Form factor
Description of characteristics; and/or size of the product; included by type.
plug-in-module
Frequency band
2.4 GHz
Modulation
BPSK, OFDM, QPSK, CCK, DBPSK, 16QAM, 64QAM
Wireless LAN features
Antenna type
internal
Security
Security algorithm supported
128-bit WEP, 256-bit WEP, 64-bit WEP
Protocols
Data link protocol
IEEE 802.11b, IEEE 802.11g
Energy management
USB powered
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
30 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
128.5 x 91 x 14 mm
Height
Height of the product
14 mm
Width
128.5 mm
Depth
91 mm
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
-Microsoft Windows 98SE, -Microsoft Windows Me, -Microsoft Windows 2000, -Microsoft Windows XP.