Start
> GPS/navigators
> Acer CP.H150T.026
|
 |
p660 |
|
Brand: Acer
Product code: CP.H150T.026
EAN/UPC code: 4718235697389, 0099802670627
|
Category: GPS/navigators
|
|
|
|
|
Release date: 17 Mar 2007
Info modified on: 25 Sep 2008 10:25:52
p660, 400MHz processor, 64MB ROM and RAM, SiRF Star III GPS antenna (integrated), 4.0" (480 x 272) 300-nit high brightness LCD Touchscreen, 1200Mah battery, 1W speaker, incl. car holder & car charger, 1GB SD Western Europe preinstalled, Size: 116 x 81 x 23 mm, only 195 gram, Bluetooth (for BT telephone connection / handsfree carkit) + FREE TMC Traffic messages
|
|
|
|
|
|
| With a GPS (global positioning system) receiver you will always know where you are and never loose your way, because of a smart American satellite system, which this device can receive signals of. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination! |
 |
 |
 |
|
|
Full-functionality and design With mobile-users and road warriors in mind, Acer has developed the p600 Portable Navigator series to achieve the perfect balance between a full featured and truly portable navigation product at minimum weight and dimensions. Light, at only 195 grams, and a compact design (116 (L) x 81 (W) x 23 (H) mm ) ensure maximum portability and ergonomics. For a clear
...
More>>>
view of on-screen data and maximum ease of use, the p600 series is equipped with a bright and well-contrasted 4” widescreen that can be fingertip-operated at any time.
Latest in Portable Navigation technology The p600 Series offers the best GPS technology available to guarantee efficient and reliable navigation: SirfStarIII LP GPS receiver and Navteq pre-installed. High signal sensitivity allows fast fix and re-fix, allowing maximum precision in detecting your position, and strongly decreasing power consumption.
Special Navigation Features While driving, it is better to reduce the time spent looking at the screen. Therefore, the Acer p600 Series can activate a useful function that simplifies the map view by showing a single, easy-to-read yellow arrow indicating the route. This helps you immediately detect the next course change while remaining concentrated on the driving. Further ease of use comes in the form of the ‘Type Ahead’ feature, a function that provides aided address entry by eliminating redundant address combinations as you type, saving time and energy and making your journey both relaxing and effortless. In addition users will find the p600 series versatile in viewing modes (Driver Safety, 2D, 3D day and night) and in all the other navigation functionality packed into this slim and sexy device.
In-Car Navigation Entertainment and Beyond Too stylish to be left in your car, the Acer p-Series GPS portable navigator can be easily carried away - Its sleek form factor makes it a comfortable fit in a pocket or handbag, avoiding theft and protecting your investment. Its intelligent MP3 player allows simultaneous navigation and music listening or plays your favourite music upon arrival. While navigating, the song will be stopped by the voice-prompt and continuing right after – no distraction, just clear instructions and full music enjoyment.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Marine (chartplotters, sounders, fishfinders) |
 |
| Sport (fitness, running, cycling) |
 |
|
Outdoor (hiking, trekking)
|
|
Hiking, hunting, skiing, or other off-road activities
|
| Geocaching (GPS stash hunt) |
 |
|
In-car
|
|
Driving on the road
|
|
Aviation
|
|
Flying a plane
|
| Bike/Scooter |
 |
|
GPS receiver
|
|
GPS receiver integrated in or supported by this product
SiRF StarIII
|
|
Display resolution
|
|
Resolution of the display for the system
480 x 272 pixels
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
|
|
Display size
|
|
Size of the display for this product
4.0 "
|
|
Display number of colours
|
|
Maximum number of viewable colors.
16.77 M
|
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
64 MB
|
| Flash memory |
64 MB |
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Samsung S3C2440
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Battery technology |
Lithium-Ion |
| Battery performance |
1200 mAh |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
116 x 81 x 23 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
195 g
|
| Secure Digital (SD) support |
 |
| MultiMediaCard (MMC) support |
 |
| Interface type |
Touch Screen |
|
European basemap
|
|
European Basemap installed on the GPS
|
|
|
|
|
|
|
|
|
|
|
|