IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PDAs > Acer CP.H030N.006

n311

Brand: Acer
Product code: CP.H030N.006
EAN/UPC code: 0099802409203
Product family: n300
Category: PDAs 
A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again!
Release date: 17 Nov 2005
Info modified on: 03 Jun 2009 10:30:11
n311 400MHZ 128MB WiFi 3.7" VGA TFT BT Windows Mobile 5.0 NL (PDA)
CP.H030N.006 Acer
74k

-Ultra-slim and compact
-A high-brightness 3.7" TFT LCD with 480 x 640 VGA resolution endows the Acer n300 with the capability to clearly display images in vivid color.
-Microsoft® Windows Mobile™ Version 5.0 Software for Pocket PC Premium Edition delivers a host of advanced features
-Integrated IEEE 802.11b wireless LAN allows users to remain connected to their office networks and ... More>>>

Specs
Alternatives
Options
Display
Display resolution
Resolution of the display for the system
640 x 480 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
Colour
Display number of colours
Maximum number of viewable colors.
0.065536 M
Display diagonal
Size of the display for this product; expressed in inches diagonal
3.7 "
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
64 MB
Flash memory 128 MB
Compatible memory cards SD/MMC(SDIO)
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Processor family
The processor serie to which the processor belongs.
Samsung 2410
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Samsung S3C2440
GPS Performance
GPS function
Operating system/software
Bundled software Microsoft® Pocket Outlook™, Pocket Word™, Pocket Excel™, MSN® Messenger, PowerPoint™ Mobile, Windows® Media™ Player 10 Mobile, Internet Explorer Mobile, Voice Recorder, Microsoft® ActiveSync® 4.0, Calculator, Games, File Explorer, Pocket TV Enterprise Edition, Pictures (image viewer), Backup/restore utility, Lunar View, System Info, Backlight Control, Power Control, Audio Control, Bluetooth setting, Wireless LAN setting, Terminal Service Client
Wireless LAN features
Wireless network support Bluetooth 1.2, IEEE 802.11b
Audio
Built-in microphone
Connectivity
Speaker/ headphone/ line-out jack
I/O ports
An interface on a device to which you can connect another device.
1 x USB Host 1.1
1 x USB Client 1.1
1 x Serial
1 x DC-in


Energy management
Battery performance 1200 mAh
Battery technology Lithium-Ion
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
8 h
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows Mobile v5.0
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
135 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
71 x 118 x 13 mm