IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Acer LX.TKT0X.258

TravelMate 5520-7A2G16Mi

Brand: Acer
Product code: LX.TKT0X.258
EAN/UPC code: 0884483010714
Category: notebooks/laptops 
Release date: 23 Apr 2008
Info modified on: 03 Dec 2008 23:30:09
AMD Athlon™ 64 x2 Dual-Core processor TK57 1.9GHz, Microsoft® Windows® Vista™ Home Premium Edition, Microsoft® Office™ Ready 2007 (trial-version), 15.4" TFT WXGA CrystalBrite, 2GB DDR II RAM (2x 1GB), 160GB HDD (5400rpm S-ATA), Super Multi DVD-RW Double Layer , 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11b/g, Bluetooth®, ATI Mobility Radeon™ X1250 128MB shared, 0.3MP CrystalEye, 5-in-1 card reader
LX.TKT0X.258 Acer
276k

240k
227k

The Acer TravelMate 5520 notebook has been developed with companies that are striving to stay ahead of the competition in mind. Powered by the latest AMD Turion™ 64 X2 Mobile Technology, it combines Dual Core performance with all the latest developments in notebook technology, 15.4” TFT panel with optional integrated Acer CrystalEye camera, full wireless and wired connectivity and a complete suite ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 1900 MHz
Processor family AMD Athlon
Processor AMD Athlon 64 X2 Dual-Core TK-57
Chipset ATI M690G
Disk drive
Hard disk drive capacity 160 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display resolution 1280 x 800 pixels
Number of colours 16.7 M
Memory
Internal memory 2048 MB
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter ATI Mobility Radeon X1250
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system MS-Sound
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 88 / 89
Camera
Camera included
Megapixel 0.3 MP
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Bluetooth version 2.0+EDR
Modem type ITU V.92
Wake-on-LAN ready
Bluetooth
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings Management), Acer GridVista™, Acer Launch Manager, Adobe® Reader®, CyberLink® PowerDVD®, Microsoft® Office Ready 2007, NTI CD Maker™, NTI Shadow™
Energy management
Battery technology Lithium-Ion
Battery life 2.5 h
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Weight & dimensions
Weight 2880 g
Depth 267 mm
Width 360 mm
Height (front) 30.3 mm
Height (rear) 43 mm
Technical details
Type PC
Pointing device Touchpad
€422.88