IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  More >> Country Language: English

Start > notebooks/laptops > Acer LX.E870Y.139

Extensa 5220-101G08Mi

Brand: Acer
Product code: LX.E870Y.139
EAN/UPC code: 4718235632441
Category: notebooks/laptops 
Release date: 14 Dec 2007
Info modified on: 18 Nov 2008 15:29:46
Genuine Windows Vista® Home Basic, Intel® Celeron® mobile processor 540 (1.86GHz, 1 MB L2 cache, 533 MHz FSB), 15.4" Acer CrystalBrite WXGA TFT LCD, integrated 3D graphics featuring Intel® GMA X3100 with up to 252MB of Intel® Dynamic Video Memory Technology 4.0 (8 MB of dedicated system memory, up to 244MB of shared system memory) , 1024MB (2*512MB) of DDR2 memory, 80 GB hard disk drive with enhanced DASP, 8X DVD-Super Multi double-layer drive, Gigabit Ethernet, 802.11BG WLAN, 5-in-1 card reader, 6 Cell Battery
LX.E870Y.139 Acer
258k

179k
169k

Specs
Alternatives
Options
Processor
Processor clock speed 1860 MHz
Processor family Intel Celeron M
Processor Intel Celeron M 540
Processor front side bus 533 MHz
Chipset Mobile Intel GL960 Express
L2 cache 1 MB
Disk drive
Hard disk drive capacity 80 GB
Hard disk interface SATA
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display resolution 1280 x 800 pixels
Number of colours 16.7 M
Memory
Internal memory 1024 MB
Internal memory type DDR2 SDRAM
Memory layout 2 x 512 MB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Card reader integrated
Video
Graphic adapter Intel GMA X3100
Maximum graphic adapter memory 252 MB
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 88 / 89
Camera
Camera included
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Bluetooth
Operating system/software
Operating system provided Windows Vista Home Basic Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch Manager, Adobe Reader™, Cyberlink PowerDVD®, Microsoft® Office Ready 2007, NTI® CD Maker™ / NTI® Shadow™
Energy management
Battery technology Lithium-Ion
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Weight & dimensions
Weight 2880 g
Depth 267 mm
Width 360 mm
Height (front) 30.3 mm
Height (rear) 43 mm
Technical details
Type PC
Pointing device Touchpad
3 offers, from £259.99