IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AGM0X.241

Aspire 9414Z WSMi_2G12DED

Brand: Acer
Product code: LX.AGM0X.241
EAN/UPC code: 0099802226886
Category: notebooks/laptops 
Release date: 06 Sep 2007
Info modified on: 03 Dec 2008 09:30:05
Intel® Pentium® Dual-Core processor T2130 (1.86GHz/533MHz/1MB L2 cache), Microsoft® Windows® Vista™ Home Premium, Works 8.5, 17TFT WXGA+ CrystalBrite, 2048MB DDR II RAM (2x 1024), 120GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless Lan 802.11b/g, NVIDIA® GeForce® Go 7300 128MB/400MB TC, S/PDIF, 5-in-1 card reader, 0.3MP CrystalEye
LX.AGM0X.241 Acer
28k

The Aspire 9410Z declares it’s entertainment potential in a clear, universal language. Powered by the Intel® Pentium Dual Core mobile technology and complete with full wired and wireless connectivity, 17” widescreen display and optional built-in video camera, the Aspire 9410Z fully lives up to its promise to deliver the maximum in multimedia performance.

Specs
Alternatives
Options
Processor
Processor clock speed 1860 MHz
Processor family Intel Core Duo
Processor Intel Core Duo T2130
Processor front side bus 533 MHz
Chipset Intel 943GML Express
L2 cache 1 MB
Disk drive
Hard disk drive capacity 120 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 17 "
Display WXGA+ TFT LCD
Display brightness 200 cd/m²
Display resolution 1440 x 900 pixels
Number of colours 16.7 M
Memory
Internal memory 2048 MB
Memory slots so-DIMM
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Maximum internal memory 2 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter nVIDIA GeForce Go 7300 TC
Maximum graphic adapter memory 400 MB
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 105 / 106
Camera
Camera included
Megapixel 0.3 MP
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Bluetooth
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings Management), Acer GridVista™, Acer Launch Manager, Acer Arcade Deluxe™ + DV Wizard, VideoMagician, Adobe® Reader®, CyberLink® Power Producer, NTI CD Maker™
Energy management
Battery technology Lithium-Ion
Battery life 2.5 h
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Weight & dimensions
Weight 3680 g
Dimensions W x D x H 400 x 295 x 40 mm
Depth 295 mm
Height 40 mm
Width 400 mm
Technical details
Pointing device Touchpad