Start
> data projectors
> Acer EY.J5301.001?KIT
|
 |
P1265 |
|
Brand: Acer
Product code: EY.J5301.001?KIT
EAN/UPC code:
|
Category: data projectors
|
|
|
|
|
Release date: 25 May 2008
Info modified on: 05 Sep 2008 11:59:34
PDF specs XGA Resolution, 2400 ANSI Lumens, 3000 hours lamp life (standard), 2000:1 Contrast Ratio, 3.0 Kg, 2 Data Inputs, Monitor Re-drive
|
|
|
|
|
|
| Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema! |
 |
 |
 |
|
|
The Acer P1265 is ideal for education sector and SMB users who are after superior-quality digital projection, without the prohibitive costs of enhanced brightness and portable connectivity. Featuring native XGA (1024 x 768) resolution, 2400 ANSI Lumens brightness, a 6-segment color wheel, a DVI-I port and Acer ColorBoost and SmartFormat technologies, the Acer P1265 projects vivid, colorful details
...
More>>>
through a wide range of digital and analog sources.
Vibrant, colorful display - Unique, elegant design with stylish surface, soft texture and smooth rounded curves portrays cool sophistication. - The handy remote control features the Empowering Key for faster access to Acer Empowering Technology tools, and added laser pointer, mouse and page up/down functionality. - Advanced Acer ColorBoost technology features a six-segment colour wheel, powerful image processor and advanced lamp illumination technology for more lifelike images. - Native XGA (1024 x 768) resolution presents sharp, crisp details. - 2400 ANSI Lumens brightness and a 2000:1 contrast ratio project crystal clear images from a long distance on a large screen. - DLP® system design delivers seamless, consistent images with no colour decay, and displays moving images with smooth precision for shocking realism. Effortless usability - The Empowering Key provides one-touch convenience to: – Acer eView Management allows you to choose the optimal display mode (also innovative Blackboard Mode) – Acer eTimer Management lets you set a time limit to presentations. – Acer eOpening Management creates a customized projector startup image (logo or personal photo) - Acer SmartFormat technology ensures support for a variety of display standards and resolutions (easy setup) - Acer Top-Loading Lamp design lets you replace the lamp easily - even while the projector is ceiling-mounted. - With Acer InstantPack technology you can safely unplug the power cord right after the projector is turned off - The projector automatically performs a safety shutdown if there is no input for an extended period of time. - The Acer P1265 detects input as soon as a source is connected, eliminating time spent signal scanning. Multimedia mastery - The P1265 has at least two connectors for multiple-PC source input, including D-Sub and DVI, offering more flexible connectivity, instant switching and information sharing during meetings. – A DVI-D port supports HD digital/analog signals and HDCP for secure connection to a variety of media sources. – A D-Sub port accepts analog video component signals up to HD. - Through the loop-through function, a D-Sub output port allows another device, usually a monitor or another projector, to be connected to the P1265 for dual displays. - An RS-232 serial port allows advanced control and monitoring via the system manager. Enhanced functionality The low 24 dBA noise level ensures the clarity and audibility of presentations. - Up to 4000 hours of lamp life saves lamp replacement costs. - ECO (economy) mode extends lamp lifespan and reduces noise and power consumption. - Digital zoom and pan let you magnify details with ease and move the magnified image to a preferred location. - 40-degree vertical keystone correction alleviates the display distortion caused by elevated or side projection. - A built-in speaker enhances presentations and video entertainment audibility. - An alarm sounds when the projector is turned on/off, when time set via Acer eTimer Management is up, or when a projection error occurs. - PIN security enables projector password control. - The integrated sliding lens cover protects the projector's high-precision optics from dust.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Projector brightness |
2400 ANSI lumens |
| Projection technology |
DLP |
|
Native resolution
|
|
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer.
'Native' resolution is the maximum number of pixels it can actually project individually.
1024 x 768
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
2000:1
|
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2 x
|
| Aspect ratio |
4:3, 16:9 |
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
| Throw ratio |
50"@2m (1.95 ~ 2.15:1) |
| Projected image size |
0.58 - 7.62 m |
|
Uniformity
|
|
Defines in percentage the harmonious spread of the projection
90 %
|
| Keystone correction, vertical |
±40 ° |
| Objective projection distance |
1 - 11.9 m |
| Service life of lamp |
3000 h |
| Lamp power |
180 W |
| Lamp type |
P-VIP |
| Projection lens |
F = 2.41 ~ 2.55, f = 21.79mm ~ 23.99mm |
| Vertical scan range |
56 - 85 Hz |
| Horizontal scan range |
31.5 - 100 KHz |
|
| S-Video in |
 |
| Composite video in |
 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| DVI port |
 |
| RS-232 port |
1 |
| PC Audio in |
 |
| VGA (D-Sub) ports quantity |
1 |
| Video compatibility mode |
NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p, 576p), SDTV (480i, 576i) |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
299 x 229 x 93 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3000 g
|
| Noise level |
28 dB |
|
|
|
|
|
|
|
|
|
|
|