Start
> data projectors
> Acer EY.J5201.001
|
 |
P1165 |
|
Brand: Acer
Product code: EY.J5201.001
EAN/UPC code: 4718235242152
|
Category: data projectors
|
|
|
|
|
Release date: 28 Jul 2007
Info modified on: 18 Aug 2008 07:21:39
DLP, Zoom, SVGA 800x600, 2,3 kg, 2000:1, 2400 lumens
|
|
|
|
|
|
| Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema! |
 |
 |
 |
|
|
Designed for home multimedia entertainment and SMB/classroom presentations, the Acer P1165 digital projector delivers maximum impact within a minimum budget. Presenting optimized color performance via 2400 ANSI Lumens brightness and a six-segment color wheel, this value projector features Acer ColorBoost and SmartFormat technologies for ultra-realistic colors and support for both 4:3 displays and
...
More>>>
widescreens, delivering high-impact imagery with ease and convenience. Ultra-vivid color, great value.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Projector brightness |
2400 ANSI lumens |
| Projection technology |
DLP |
|
Native resolution
|
|
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer.
'Native' resolution is the maximum number of pixels it can actually project individually.
800 x 600
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
2000:1
|
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2 x
|
| Aspect ratio |
4:3, 16:9 |
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
| Throw ratio |
50"@2m (1.95 ~ 2.15:1) |
| Projected image size |
0.58 - 7.62 m |
|
Uniformity
|
|
Defines in percentage the harmonious spread of the projection
90 %
|
| Keystone correction, vertical |
±40 ° |
| Objective projection distance |
1 - 11.9 m |
| Service life of lamp |
3000 h |
| Lamp power |
180 W |
| Lamp type |
P-VIP |
| Projection lens |
F = 2.41 ~ 2.55, f = 21.79mm ~ 23.99mm |
| Vertical scan range |
56 - 85 Hz |
| Horizontal scan range |
31.5 - 100 KHz |
| Speakers |
1 x 2W |
| S-Video in |
 |
|
| Composite video in |
 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| DVI port |
 |
| RS-232 port |
1 |
| PC Audio in |
 |
| VGA (D-Sub) ports quantity |
1 |
| Video compatibility mode |
NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p, 576p), SDTV (480i, 576i) |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
299 x 229 x 93 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3000 g
|
| Power requirements |
100 - 240V |
| Power supply |
230 W |
| Power consumption (standby) |
10 W |
| Noise level |
28 dB |
|
|
|
|
|
|
|
|
|
|
|