IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > data projectors > Acer EY.J5201.001-BUN

3x P1165

Brand: Acer
Product code: EY.J5201.001-BUN
EAN/UPC code:
Category: data projectors 
Release date: 25 May 2008
Info modified on: 18 Aug 2008 07:21:39
DLP, Zoom, SVGA 800x600, 2,3 kg, 2000:1, 2400 lumens
EY.J5201.001-BUN Acer
44k

Designed for home multimedia entertainment and SMB/classroom presentations, the Acer P1165 digital projector delivers maximum impact within a minimum budget. Presenting optimized color performance via 2400 ANSI Lumens brightness and a six-segment color wheel, this value projector features Acer ColorBoost and SmartFormat technologies for ultra-realistic colors and support for both 4:3 displays and ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2400 ANSI lumens
Projection technology DLP
Native resolution 800 x 600
Contrast ratio (typical) 2000:1
Digital zoom 2 x
Aspect ratio 4:3, 16:9
Number of colours 16.7 M
Throw ratio 50"@2m (1.95 ~ 2.15:1)
Projected image size 0.58 - 7.62 m
Uniformity 90 %
Keystone correction, vertical ±40 °
Objective projection distance 1 - 11.9 m
Lamps
Service life of lamp 3000 h
Lamp power 180 W
Lamp type P-VIP
Lens system
Projection lens F = 2.41 ~ 2.55, f = 21.79mm ~ 23.99mm
Scanning frequency
Vertical scan range 56 - 85 Hz
Horizontal scan range 31.5 - 100 KHz
Loudspeakers
Speakers 1 x 2W
Connectivity
S-Video in
Connectivity
Composite video in
USB 2.0 ports quantity 1
DVI port
RS-232 port 1
PC Audio in
VGA (D-Sub) ports quantity 1
Technical details
Video compatibility mode NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p, 576p), SDTV (480i, 576i)
Weight & dimensions
Dimensions W x D x H 299 x 229 x 93 mm
Weight 3000 g
Energy management
Power requirements 100 - 240V
Power supply 230 W
Power consumption (standby) 10 W
Sound emission
Noise level 28 dB
2 offers, from €1085.67