IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > network cards & adapters > AVM 20002325

FRITZ!WLAN USB Stick

Brand: AVM
Product code: 20002325
EAN/UPC code: 4023125023255
Category: network cards & adapters 
Release date: 01 Dec 2005
Info modified on: 25 Aug 2008 13:05:15
FRITZ!Wlan USB Stick
20002325 AVM
63k

The extremely compact USB stick features remarkably easy installation and maximum security. In conjunction with AVM's WLAN access points, it guarantees a high level of security in the wireless LAN. The Berlin communications specialist uses the latest encryption standard, WPA2 (802.11i), with a unique factory-set key. Only this combination provides maximum security out of the box. In addition to the ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 125 Mbit/s
Supported data transfer rates 11 Mbit/s, 54 Mbit/s, 125 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type USB
Networking
Frequency band 2.4 GHz
Wireless LAN features
Antenna type Integrated
Security
Security algorithm supported WPA2, WPA, WEP
Protocols
Data link protocol IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++
Memory
Internal memory 64 MB
Weight & dimensions
Weight 125 g
Dimensions W x D x H 132 x 138 x 35 mm
System requirements
Minimum hard disk space 5 MB
Minimum processor Pentium 500MHz
Compatible operating systems Microsoft Windows XP, Windows Me, Windows 2000, Windows 98SE
28 offers, from 20.28