Start
> PCs
> Acer 9X.5ZE71.T7R
|
 |
Aspire M3610-X193W |
|
Brand: Acer
Product code: 9X.5ZE71.T7R
EAN/UPC code: 4718235879631
|
Category: PCs
|
|
|
|
|
Release date: 15 Sep 2007
Info modified on: 24 Aug 2008 07:21:37
|
|
|
|
|
|
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs. |
 |
 |
 |
|
|
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1600 MHz
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium Dual-Core E2140
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Pentium Dual-Core
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
|
| Internal memory type |
DDR2 SDRAM |
| Maximum internal memory |
8 GB |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 1024 MB
|
| Compatible memory cards |
18-i-1 |
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
320 GB
|
| Hard disk interface |
Serial ATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
|
| Graphic adapter |
ATI Radeon HD 2400 Pro |
| Audio system |
High Definition Audio 7.1 |
|
Optical drive type
|
|
Type of the optical drive
DVD±RW DL
|
| Display included |
 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
19 "
|
|
|
|
|
|
|
| hard disk drives |
 |
 |
Case-USB218-40BL |
HT-18A |
|
 |
 |
Case-USB218-60 |
HT-18A |
|
 |
 |
CASE-USB218-20BL |
HT-18A |
|
| keyboards & desktops |
 |
 |
KB040US |
Multimedia Keyboard PS/2 Black US |
|
 |
 |
313518 |
Wireless Keyboard & Mouse Belinea o.board US White |
|
 |
 |
IKEY5-EU |
Slim USB keyboard |
|
 |
 |
967689-0510 |
EasyCall Desktop |
|
 |
 |
967670-0510 |
Cordless Desktop® LX710 Laser |
|
| Show all keyboards & desktops >> | | network switches |
 |
 |
3C1670800B-ME |
Office Connect Gigabit Switch 8 |
|
 |
 |
3CBLSG24-ME |
Baseline Switch 2924-SFP Plus |
|
 |
 |
3CR17332-91-ME |
4210 18-Port |
|
| network cards & adapters |
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
20002420 |
FRITZ!WLAN USB Stick N |
|
 |
 |
DWA-556 |
DWA-556, Wireless N PCIe Desktop Adapter (11n) |
|
 |
 |
DWA-547 |
RangeBooster N 650 Draft-11n PCI/Desktop Adapter |
|
| Show all network cards & adapters >> | | video cards |
 |
 |
PV-T88P-YDF4 |
GeForce 8800 GT 512MB DDR3 |
|
 |
 |
PV-T80U-SHD9 |
GeForce 8800 Ultra 768MB DDR3 RoHS Dual DVI XXX |
|
| motherboards |
 |
 |
MB-N680-ILT9 |
nForce 680I LT SLI Intel Socket 775 DDR2 |
|
| mice |
 |
 |
931689-0914 |
MX Revolution |
|
 |
 |
MI005 |
Optical Mouse Neon White, USB + PS/2 |
|
 |
 |
ILASER |
USB Laser Mouse |
|
 |
 |
CLLMLASERS |
Lounge'n'Look Laser Mouse |
|
| Show all mice >> | | routers |
 |
 |
F5D8233DF4 |
N Wireless Router |
|
 |
 |
20002387 |
FRITZ!BOX FON WLAN 7170 Annex A |
|
 |
 |
F5D7230DF4 |
Wireless G Router |
|
 |
 |
NI-707502 |
11G Wireless Broadband Router |
|
| Show all routers >> | | antivirus & security software |
 |
 |
2869 |
AntiVirus 2008 NL |
|
 |
 |
2867 |
TotalCare 2008 NL |
|
 |
 |
2870 |
InternetSecurity 2008 NL |
|
 |
 |
Q12P08 |
Internet Security 2008, 3-user, 1 Year, NL |
|
 |
 |
KL1125NLBOX |
Kaspersky® Anti-Virus 7.0, CROM, Box, NL |
|
 |
 |
Q12T08 |
Antivirus + Firewall 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12L08 |
Antivirus 2008, 3-user, 1 Year, NL |
|
 |
 |
KL1825NLBOX |
Kaspersky® Internet Security 7.0, CDROM, Box, NL |
|
 |
 |
11057341 |
Norton 360 (NL) WinXP/Vista |
|
 |
 |
ETRAV8001BPEM |
eTrust Avirus r8 NON CD W32 1user |
|
 |
 |
ETRITM8001BPEM |
Integrated Threat Management r8 in English - 1 User - Product only - 1 Year |
|
 |
 |
ETRPPCE8001BPEM |
eTrust PestPatrol Corporate Edition r 8in English French Italian German Spanish and Japanese - 1 User - Product only |
|
| Show all antivirus & security software >> | | operating systems |
 |
 |
874-005055 |
SUSE Linux Enterprise Desktop 10 1-Device 1-Year Subscription |
|
 |
 |
874-005057 |
SUSE Linux Enterprise Desktop 10 1-Device 3-Year Subscription |
|
| label printers |
 |
 |
SLP440-EU |
Smart Label Printer 440 |
|
 |
 |
SLP450-EU |
Smart Label Printer 450 |
|
 |
 |
SLP420-EU |
Smart Label Printer 420 |
|
| webcams |
 |
 |
CLLFLEXCAM |
Lounge'n'LOOK Flexcam |
|
 |
 |
73VF041000003 |
Live! Cam Video IM Pro (VF0410) |
|
| desktop publishing software |
 |
 |
6809L-W00-11.0 |
PaperPort 11.0 Dutch Full Standard |
|
 |
 |
B309X-W00-4.0 |
PDF Converter 4.0, International English, Retail |
|
 |
 |
22020173 |
Acrobat Professional v7 EN, CD, Win32 |
|
 |
 |
22020159 |
Acrobat 7.0 Professional, FR CD W32 |
|
 |
 |
22020198 |
Acrobat 7.0 Professional, NL CD W32 |
| | | | |